Manufacturer: Diodes Incorporated
Win Source Part Number: 805208-AP3211HKTR-G1
Packaging: Reel
Mounting Style: SMD
Current - Output: 1.5A
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Frequency - Switching: 1.4MHz
Number of Outputs: 1
Part Status: Obsolete (End Of Life)
Output Configuration: Positive
Voltage - Input (Min): 4.5V
Voltage - Output (Min/Fixed): 0.81V
Synchronous Rectifier: No
Supplier Device Package: SOT-23-6
Temperature Range - Operating: -40°C ~ 85°C
Maximum Input Voltage: 23V
Maximum Output Voltage: 20.7V
Manufacturer Package: SOT-23-6
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Buck Switching Regulator IC Positive Adjustable 0.81V 1 Output 1.5A SOT-23-6
IC REG BUCK ADJ 1.5A SOT23-6
Buck Switching Regulator IC Positive Adjustable 0.81V 1 Output 1.5A SOT-23-6
IC REG BUCK ADJ 1.5A SOT23-6
IC REG BUCK ADJ 1.5A SOT23-6
| Win Source Electronics | DigiKey | Utmel Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 805208-AP3211HKTR-G1 | AP3211HKTR-G1DI-ND | 233-AP3211HKTR-G1 | AP3211HKTR-G1 | AP3211HKTR-G1 | AP3211HKTR-G1 |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - AP3211HKTR-G1 | Voltage Regulators - DC DC Switching Regulators | IC REG BUCK ADJ 1.5A SOT23-6 | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | ||||
| Output Voltage Type | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable; Adjustable | ||
| Package Type | SOT23; Other; SOT-23-6 | SOT23; Other; SOT-23-6 | SOT23; Other; SOT-23-6 | SOT23; Other; SOT-23-6 | SOT23 | |
| Life Cycle Stage | PhaseOut; Obsolete (End Of Life) | Removed; Obsolete | Removed | |||
| Special Features | Multiple Outputs; Synchronous Rectification |