Buck Switching Regulator IC Positive Adjustable 0.81V 1 Output 1.5A SOT-23-6
Buck Switching Regulator IC Positive Adjustable 0.81V 1 Output 1.5A SOT-23-6
IC REG BUCK ADJ 1.5A SOT23-6
IC REG BUCK ADJ 1.5A SOT23-6
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | AP3211HK-G1-ND | AP3211HK-G1 | AP3211HK-G1 | AP3211HK-G1 |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | |||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | ||
| Package Type | SOT23; Other; SOT-23-6 | SOT23; Other; SOT-23-6 | SOT23 | |
| Output Voltage | 0.8100 to 20.7 volts | 0.8100 to 20.7 volts | 0.8100 volts | |
| IOUT | 1.5 amps | 1.5 amps | 1.5 amps | 1.5 amps |