Manufacturer: Diodes Incorporated
Win Source Part Number: 127448-AP3203MPTR-G1
Packaging: Cut Reel
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck
Frequency - Switching: 380kHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 3A
Family Name: AP3203
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SOIC
Purpose: Step-Down
Maximum Input Voltage: 18V
Nominal Output Voltage (Min/Fixed): 1.222V
Maximum Output Voltage: 16.2V
Minimum Input Voltage: 4.75V
Alternative Parts (Cross-Reference): LT1507IN8-3.3#PBF; LT1507CN8-3.3; LTC1266IS-5#TRPBF ; LTC1266CS-3.3#TR;
Introduction Date: March 02, 2011
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Quantity per package: 1
Buck Switching Regulator IC Positive Adjustable 1.222V 1 Output 3A 8-SOIC (0.154", 3.90mm Width) Exposed Pad
Buck Switching Regulator IC Positive Adjustable 1.222V 1 Output 3A 8-SOIC (0.154", 3.90mm Width) Exposed Pad
IC REG BUCK ADJ 3A 8SOIC
IC REG BUCK ADJ 3A 8SOIC
| Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 127448-AP3203MPTR-G1 | AP3203MPTR-G1 | AP3203MPTR-G1 | AP3203MPTR-G1 |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - AP3203MPTR-G1 | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck; Buck | |||
| Output Voltage Type | Adjustable / Variable; Adjustable | Adjustable / Variable; Adjustable | ||
| Package Type | SOIC; Other; 8-SOIC | SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) Exposed Pad | SOIC | |
| Life Cycle Stage | PhaseOut; Obsolete(EOL) | Removed; Obsolete | Removed | |
| Special Features | Multiple Outputs; Synchronous Rectification |