Manufacturer: Diodes Incorporated
Win Source Part Number: 1017718-AP3171MPTR-G
Packaging: Reel - TR
Mounting: Surface Mount
Internal Switch(s): Yes
Topology: Buck
Voltage - Start Up: 8.7V
Duty Cycle: 95%
Frequency - Switching: 120kHz
Fault Protection: Over Voltage
Categories: Integrated Circuits
Status: Active
Case / Package: 8-SOIC Exposed Pad
Supply Voltage - Operating: 10 V to 40 V
Control Operating Temperature: -40°C to 85°C (TA)
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
IC REG BUCK ADJ 1.5A/2A 8SO Product overview: AP3171MPTR-G1 from Diodes Incorporated is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 1.5A, 2A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 1.5A, 2A, Step-Down DC-DC Converter IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-AP3171MPTR-G1 can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | AC-DC Converter Chips | DC-DC Converter Chips |
| Product Number | 1017718-AP3171MPTR-G1 | 739-AP3171MPTR-G1 |
| Product Name | PMIC - PMIC - AC DC Converters, Offline Switchers - AP3171MPTR-G1 | Buck 1.5A 2A Step-Down DC-DC Converter IC |
| Package Type | SOIC; Other; 8-SOIC Exposed Pad | Other; Tape & Reel (TR) |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) |
| Output Voltage | 5 to 12 volts |