"Buck Switching Regulator IC Positive Adjustable 5V, 9V, 12V 1 Output 1.5A, 2A 8-SOIC (0.154"", 3.90mm Width) Exposed Pad"
IC REG BUCK ADJ 1.5A/2A 8SO
Buck Switching Regulator IC Positive Adjustable 5V, 9V, 12V 1 Output 1.5A, 2A 8-SOIC (0.154", 3.90mm Width) Exposed Pad
IC REG BUCK ADJ 1.5A/2A 8SO
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | AP3171MPTR-G1DITR-ND | AP3171MPTR-G1 | AP3171MPTR-G1 | AP3171MPTR-G1 |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | |||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | ||
| Package Type | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width) Exposed Pad" | SOIC | SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) Exposed Pad | |
| Special Features | Synchronous Rectification | |||
| Output Voltage | 5 to 12 volts | 5 volts | 5 to ? volts |