DIODES Incorporated LED Drivers AP3152FG-7

Description
LED Driver IC 4 Output DC DC Regulator Switched Capacitor (Charge Pump) PWM Dimming 30mA U-DFN3030-12
Description
LED Driver IC 4 Output DC DC Regulator Switched Capacitor (Charge Pump) PWM Dimming 30mA U-DFN3030-12
Datasheet
Datasheet Summary
Powered by GS/AI

The AP3152FG-7 is a high-efficiency charge-pump LED driver designed to operate within a wide input voltage range of 2.7V to 5.5V. It supports multiple charge-pump modes (1x, 1.5x, and 2x) and can drive up to four white LEDs with a maximum output current of 120mA across all channels, allowing for individual channel current settings of up to 30mA. The device features a programmable switching frequency, defaulting to 1.2MHz, and includes Up Spread Spectrum Control for reduced electromagnetic interference. Dimming control is facilitated through a 1-wire Serial Digital Interface (SDI) or PWM, enabling precise brightness adjustments. The AP3152FG-7 incorporates several protection mechanisms, including short-circuit protection, over-voltage protection, and under-voltage lockout, ensuring reliable operation. Additionally, it has a low shutdown current of less than 1µA and is packaged in a compact DFN3030-12 format, compliant with RoHS standards. This product is suitable for applications in mobile phones, PDAs, white LED backlighting, camera flash lighting, and other portable devices.

Datasheet Summary
Powered by GS/AI

The AP3152FG-7 is a high-efficiency charge-pump LED driver designed to operate within a wide input voltage range of 2.7V to 5.5V. It supports multiple charge-pump modes (1x, 1.5x, and 2x) and can drive up to four white LEDs with a maximum output current of 120mA across all channels, allowing for individual channel current settings of up to 30mA. The device features a programmable switching frequency, defaulting to 1.2MHz, and includes Up Spread Spectrum Control for reduced electromagnetic interference. Dimming control is facilitated through a 1-wire Serial Digital Interface (SDI) or PWM, enabling precise brightness adjustments. The AP3152FG-7 incorporates several protection mechanisms, including short-circuit protection, over-voltage protection, and under-voltage lockout, ensuring reliable operation. Additionally, it has a low shutdown current of less than 1µA and is packaged in a compact DFN3030-12 format, compliant with RoHS standards. This product is suitable for applications in mobile phones, PDAs, white LED backlighting, camera flash lighting, and other portable devices.

Suppliers

Company
Product
Description
Supplier Links
LED Drivers - AP3152FG-7 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
LED Drivers
AP3152FG-7
LED Drivers AP3152FG-7
LED Driver IC 4 Output DC DC Regulator Switched Capacitor (Charge Pump) PWM Dimming 30mA U-DFN3030-12

LED Driver IC 4 Output DC DC Regulator Switched Capacitor (Charge Pump) PWM Dimming 30mA U-DFN3030-12

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Gate Drivers
Product Number AP3152FG-7
Product Name LED Drivers
Number of Outputs 4; 4
Output Configuration Inverting; Switched Capacitor (Charge Pump)
Output Current 0.0300 amps
Switching Frequency 1200 kHz
Unlock Full Specs
to access all available technical data

Similar Products

LED Drivers - A8517KLPTR-T - Quarktwin Technology Ltd.
Allegro MicroSystems Inc.
Specs
Number of Outputs 10
Output Configuration Inverting; Step-Up (Boost)
Output Current 0.0600 amps
View Details
 - 74HC240BQ/C4X - Rochester Electronics
Nexperia B.V.
Specs
Output Configuration Inverting
Package Type SOT764
Packing Method Tape Reel; Tape & Reel; Other
View Details
650V Gate Driver IC - 730-2ED21084S06JXUMA1 - ERSAELECTRONICS PTE. LTD.
Specs
Driver Type Dual Gate Driver; Half-Bridge
Number of Outputs 1; 1 Output
Output Configuration Noninverting; Non-Inverting
View Details
5 suppliers