DIODES Incorporated PMIC - PMIC - AC DC Converters, Offline Switchers - AP3127KTR-G1 AP3127KTR-G1

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1017717-AP3127KTR-G1 Packaging: Reel - TR Mounting: Surface Mount Output Isolation: Isolated Topology: Flyback Voltage - Start Up: 15.8V Duty Cycle: 75% Frequency - Switching: 65kHz Fault Protection: Current Limiting, Over Load, Over Voltage Categories: Integrated Circuits Status: Active Case / Package: SOT-26 Supply Voltage - Operating: 10 V to 28 V Control Operating Temperature: -40°C to 150°C (TJ) Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1017717-AP3127KTR-G1 Packaging: Reel - TR Mounting: Surface Mount Output Isolation: Isolated Topology: Flyback Voltage - Start Up: 15.8V Duty Cycle: 75% Frequency - Switching: 65kHz Fault Protection: Current Limiting, Over Load, Over Voltage Categories: Integrated Circuits Status: Active Case / Package: SOT-26 Supply Voltage - Operating: 10 V to 28 V Control Operating Temperature: -40°C to 150°C (TJ) Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The AP3127KTR-G1 is a current mode PWM controller designed for high-performance, low standby power offline flyback converters. It operates with a fixed PWM switching frequency of approximately 65kHz, which can reduce to about 20kHz in no-load or light-load conditions to minimize audible noise. The device features green mode operation to enhance efficiency during middle load conditions and includes frequency dithering to mitigate EMI emissions. This controller incorporates comprehensive protection mechanisms such as cycle-by-cycle current limiting, VCC over-voltage protection, internal over-temperature protection, and overload protection. It also supports secondary side over-voltage protection and under-voltage protection. The AP3127KTR-G1 is packaged in a compact SOT26 format and is fully RoHS compliant, making it suitable for environmentally conscious designs. Applications for this product include quick chargers, switching AC-DC adapters, ATX/BTX auxiliary power supplies, set-top box power supplies, and open frame switching power supplies. Its features and protections make it a reliable choice for engineers looking for efficient and safe power management solutions in their designs.

Datasheet Summary
Powered by GS/AI

The AP3127KTR-G1 is a current mode PWM controller designed for high-performance, low standby power offline flyback converters. It operates with a fixed PWM switching frequency of approximately 65kHz, which can reduce to about 20kHz in no-load or light-load conditions to minimize audible noise. The device features green mode operation to enhance efficiency during middle load conditions and includes frequency dithering to mitigate EMI emissions. This controller incorporates comprehensive protection mechanisms such as cycle-by-cycle current limiting, VCC over-voltage protection, internal over-temperature protection, and overload protection. It also supports secondary side over-voltage protection and under-voltage protection. The AP3127KTR-G1 is packaged in a compact SOT26 format and is fully RoHS compliant, making it suitable for environmentally conscious designs. Applications for this product include quick chargers, switching AC-DC adapters, ATX/BTX auxiliary power supplies, set-top box power supplies, and open frame switching power supplies. Its features and protections make it a reliable choice for engineers looking for efficient and safe power management solutions in their designs.

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - AP3127KTR-G1 - 1017717-AP3127KTR-G1 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - AP3127KTR-G1
1017717-AP3127KTR-G1
PMIC - PMIC - AC DC Converters, Offline Switchers - AP3127KTR-G1 1017717-AP3127KTR-G1
Manufacturer: Diodes Incorporated Win Source Part Number: 1017717-AP3127KTR-G1 Packaging: Reel - TR Mounting: Surface Mount Output Isolation: Isolated Topology: Flyback Voltage - Start Up: 15.8V Duty Cycle: 75% Frequency - Switching: 65kHz Fault Protection: Current Limiting, Over Load, Over Voltage Categories: Integrated Circuits Status: Active Case / Package: SOT-26 Supply Voltage - Operating: 10 V to 28 V Control Operating Temperature: -40°C to 150°C (TJ) Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 1017717-AP3127KTR-G1
Packaging: Reel - TR
Mounting: Surface Mount
Output Isolation: Isolated
Topology: Flyback
Voltage - Start Up: 15.8V
Duty Cycle: 75%
Frequency - Switching: 65kHz
Fault Protection: Current Limiting, Over Load, Over Voltage
Categories: Integrated Circuits
Status: Active
Case / Package: SOT-26
Supply Voltage - Operating: 10 V to 28 V
Control Operating Temperature: -40°C to 150°C (TJ)
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - AP3127KTR-G1 - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
AP3127KTR-G1
PMIC - AC DC Converters, Offline Switchers AP3127KTR-G1
IC OFFLINE SWITCH FLYBACK SOT26

IC OFFLINE SWITCH FLYBACK SOT26

Supplier's Site Datasheet
AC DC Converters, Offline Switches - AP3127KTR-G1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
AP3127KTR-G1
AC DC Converters, Offline Switches AP3127KTR-G1
Converter Offline Flyback Topology 65kHz SOT-26

Converter Offline Flyback Topology 65kHz SOT-26

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 1017717-AP3127KTR-G1 AP3127KTR-G1 AP3127KTR-G1
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - AP3127KTR-G1 PMIC - AC DC Converters, Offline Switchers AC DC Converters, Offline Switches
Package Type Other; SOT-26 SOT23; Other; SOT-23-6
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA8B16N - Fuji Electric Corp. of America
Specs
Package Type Other; Intermittent opration
Output Voltage 12 to 24 volts
View Details
AC DC Converters, Offline Switches - ICE3RBR0665JGXUMA1 - Quarktwin Technology Ltd.
Specs
Package Type SOIC; Other; 16-SOIC (0.154\", 3.90mm Width), 12 Leads
Input Voltage 10.5 to 25 volts
Output Power 66 watts
View Details
2 suppliers
AC DC Converters - LM150-20B24 - 877145-LM150-20B24 - Win Source Electronics
MORNSUN Guangzhou Science & Technology Co., Ltd.
Specs
Package Type Other; Box
Operating Temperature -30 to 70 C (-22 to 158 F)
View Details