DIODES Incorporated PMIC - PMIC - AC DC Converters, Offline Switchers - AP3127HKTR-G1 AP3127HKTR-G1

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 861379-AP3127HKTR-G1 Operating Temperature Range: -40°C ~ 150°C (TJ) Features: Converter Offline Flyback Topology 100kHz SOT-26 Package: SOT-23-6 Package: Reel - TR Mounting: Surface Mount Supply Voltage: 10V ~ 28V Family Name: AP3127 Categories: Integrated Circuits (ICs) Case / Package: SOT-26 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 45 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: AP3127HKTR-G1DITR, AP3127HKTR-G1DICT, AP3127HKTR-G1DIDKR
Request a Quote
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 861379-AP3127HKTR-G1 Operating Temperature Range: -40°C ~ 150°C (TJ) Features: Converter Offline Flyback Topology 100kHz SOT-26 Package: SOT-23-6 Package: Reel - TR Mounting: Surface Mount Supply Voltage: 10V ~ 28V Family Name: AP3127 Categories: Integrated Circuits (ICs) Case / Package: SOT-26 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 45 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: AP3127HKTR-G1DITR, AP3127HKTR-G1DICT, AP3127HKTR-G1DIDKR
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The AP3127HKTR-G1 is a current mode PWM controller designed for high-performance, low standby power offline flyback converters. It operates at a fixed PWM switching frequency of approximately 100kHz, with features that enhance efficiency, such as green mode operation and frequency foldback. The device minimizes standby power consumption by entering burst mode during no load or light load conditions. It includes comprehensive protection features, including cycle-by-cycle current limiting, VCC over voltage protection, internal over temperature protection, and overload protection. The AP3127HKTR-G1 also integrates secondary side over voltage protection and under voltage protection, ensuring robust performance across various input voltage and load conditions. The product is packaged in a compact SOT26 form factor and is fully RoHS compliant, making it suitable for applications such as quick chargers, switching AC-DC adapters, and open frame switching power supplies.

Datasheet Summary
Powered by GS/AI

The AP3127HKTR-G1 is a current mode PWM controller designed for high-performance, low standby power offline flyback converters. It operates at a fixed PWM switching frequency of approximately 100kHz, with features that enhance efficiency, such as green mode operation and frequency foldback. The device minimizes standby power consumption by entering burst mode during no load or light load conditions. It includes comprehensive protection features, including cycle-by-cycle current limiting, VCC over voltage protection, internal over temperature protection, and overload protection. The AP3127HKTR-G1 also integrates secondary side over voltage protection and under voltage protection, ensuring robust performance across various input voltage and load conditions. The product is packaged in a compact SOT26 form factor and is fully RoHS compliant, making it suitable for applications such as quick chargers, switching AC-DC adapters, and open frame switching power supplies.

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - AP3127HKTR-G1 - 861379-AP3127HKTR-G1 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - AP3127HKTR-G1
861379-AP3127HKTR-G1
PMIC - PMIC - AC DC Converters, Offline Switchers - AP3127HKTR-G1 861379-AP3127HKTR-G1
Manufacturer: Diodes Incorporated Win Source Part Number: 861379-AP3127HKTR-G1 Operating Temperature Range: -40°C ~ 150°C (TJ) Features: Converter Offline Flyback Topology 100kHz SOT-26 Package: SOT-23-6 Package: Reel - TR Mounting: Surface Mount Supply Voltage: 10V ~ 28V Family Name: AP3127 Categories: Integrated Circuits (ICs) Case / Package: SOT-26 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 45 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: AP3127HKTR-G1DITR, AP3127HKTR-G1DICT, AP3127HKTR-G1DIDKR

Manufacturer: Diodes Incorporated
Win Source Part Number: 861379-AP3127HKTR-G1
Operating Temperature Range: -40°C ~ 150°C (TJ)
Features: Converter Offline Flyback Topology 100kHz SOT-26
Package: SOT-23-6
Package: Reel - TR
Mounting: Surface Mount
Supply Voltage: 10V ~ 28V
Family Name: AP3127
Categories: Integrated Circuits (ICs)
Case / Package: SOT-26
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 45 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: AP3127HKTR-G1DITR, AP3127HKTR-G1DICT, AP3127HKTR-G1DIDKR

Buy Now Datasheet
AC DC Converters, Offline Switches - AP3127HKTR-G1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
AP3127HKTR-G1
AC DC Converters, Offline Switches AP3127HKTR-G1
Converter Offline Flyback Topology 100kHz SOT-26

Converter Offline Flyback Topology 100kHz SOT-26

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - AP3127HKTR-G1 - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
AP3127HKTR-G1
PMIC - AC DC Converters, Offline Switchers AP3127HKTR-G1
IC OFFLINE SWITCH FLYBACK SOT26

IC OFFLINE SWITCH FLYBACK SOT26

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 861379-AP3127HKTR-G1 AP3127HKTR-G1 AP3127HKTR-G1
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - AP3127HKTR-G1 AC DC Converters, Offline Switches PMIC - AC DC Converters, Offline Switchers
Package Type Other; SOT-26 SOT23; Other; SOT-23-6
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA5680N - Fuji Electric Corp. of America
Specs
Package Type Other; Intermittent opration
Output Voltage 11 to 24 volts
View Details
Low Noise Quasi-Resonant Control DC/DC converter IC for AC/DC Converter - BD7683FJ-LB - ROHM Semiconductor GmbH
Specs
Package Type Other; SOP-J8
Input Voltage 15 to 27.5 volts
View Details