DIODES Incorporated PMIC - PMIC - AC DC Converters, Offline Switchers - AP3125VKTR-G1 AP3125VKTR-G1

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 861378-AP3125VKTR-G1 Operating Temperature Range: -40°C ~ 150°C (TJ) Features: Converter Offline Flyback Topology 65kHz SOT-26 Package: SOT-23-6 Package: Reel - TR Mounting: Surface Mount Supply Voltage: 10V ~ 25V Family Name: AP3125 Categories: Integrated Circuits (ICs) Case / Package: SOT-26 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 47 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 1134-AP3125VKTR-G1DI CT, AP3125VKTR-G1DICT, 1134-AP3125VKTR-G1DI TR, AP3125VKTR-G1DITR, -AP3125VKTR-G1DITR, 1134-AP3125VKTR-G1DI DKR, -AP3125VKTR-G1DIDKR, AP3125VKTR-G1DIDKR, -AP3125VKTR-G1DICT
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 861378-AP3125VKTR-G1 Operating Temperature Range: -40°C ~ 150°C (TJ) Features: Converter Offline Flyback Topology 65kHz SOT-26 Package: SOT-23-6 Package: Reel - TR Mounting: Surface Mount Supply Voltage: 10V ~ 25V Family Name: AP3125 Categories: Integrated Circuits (ICs) Case / Package: SOT-26 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 47 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 1134-AP3125VKTR-G1DI CT, AP3125VKTR-G1DICT, 1134-AP3125VKTR-G1DI TR, AP3125VKTR-G1DITR, -AP3125VKTR-G1DITR, 1134-AP3125VKTR-G1DI DKR, -AP3125VKTR-G1DIDKR, AP3125VKTR-G1DIDKR, -AP3125VKTR-G1DICT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - AP3125VKTR-G1 - 861378-AP3125VKTR-G1 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - AP3125VKTR-G1
861378-AP3125VKTR-G1
PMIC - PMIC - AC DC Converters, Offline Switchers - AP3125VKTR-G1 861378-AP3125VKTR-G1
Manufacturer: Diodes Incorporated Win Source Part Number: 861378-AP3125VKTR-G1 Operating Temperature Range: -40°C ~ 150°C (TJ) Features: Converter Offline Flyback Topology 65kHz SOT-26 Package: SOT-23-6 Package: Reel - TR Mounting: Surface Mount Supply Voltage: 10V ~ 25V Family Name: AP3125 Categories: Integrated Circuits (ICs) Case / Package: SOT-26 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 47 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 1134-AP3125VKTR-G1DI CT, AP3125VKTR-G1DICT, 1134-AP3125VKTR-G1DI TR, AP3125VKTR-G1DITR, -AP3125VKTR-G1DITR, 1134-AP3125VKTR-G1DI DKR, -AP3125VKTR-G1DIDKR, AP3125VKTR-G1DIDKR, -AP3125VKTR-G1DICT

Manufacturer: Diodes Incorporated
Win Source Part Number: 861378-AP3125VKTR-G1
Operating Temperature Range: -40°C ~ 150°C (TJ)
Features: Converter Offline Flyback Topology 65kHz SOT-26
Package: SOT-23-6
Package: Reel - TR
Mounting: Surface Mount
Supply Voltage: 10V ~ 25V
Family Name: AP3125
Categories: Integrated Circuits (ICs)
Case / Package: SOT-26
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 47 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 1134-AP3125VKTR-G1DICT, AP3125VKTR-G1DICT, 1134-AP3125VKTR-G1DITR, AP3125VKTR-G1DITR, -AP3125VKTR-G1DITR, 1134-AP3125VKTR-G1DIDKR, -AP3125VKTR-G1DIDKR, AP3125VKTR-G1DIDKR, -AP3125VKTR-G1DICT

Buy Now Datasheet
AC DC Converters, Offline Switches - AP3125VKTR-G1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
AP3125VKTR-G1
AC DC Converters, Offline Switches AP3125VKTR-G1
Converter Offline Flyback Topology 65kHz SOT-26

Converter Offline Flyback Topology 65kHz SOT-26

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - AP3125VKTR-G1 - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
AP3125VKTR-G1
PMIC - AC DC Converters, Offline Switchers AP3125VKTR-G1
IC OFFLINE SWITCH FLYBACK SOT26

IC OFFLINE SWITCH FLYBACK SOT26

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 861378-AP3125VKTR-G1 AP3125VKTR-G1 AP3125VKTR-G1
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - AP3125VKTR-G1 AC DC Converters, Offline Switches PMIC - AC DC Converters, Offline Switchers
Package Type Other; SOT-26 SOT23; Other; SOT-23-6
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA8A70N - Fuji Electric Corp. of America
Specs
Package Type Other; Intermittent opration
Output Voltage 10 to 24 volts
View Details
Low Noise Quasi-Resonant Control DC/DC converter IC for AC/DC Converter - BD7682FJ-LB - ROHM Semiconductor GmbH
Specs
Package Type Other; SOP-J8
Input Voltage 15 to 27.5 volts
View Details