Manufacturer: Diodes Incorporated
Win Source Part Number: 1320736-AP3125HBKTR-
Category: Integrated Circuits (ICs)>Power Management (PMIC)>AC DC Converters, Offline Switches
Packaging: Reel - TR
Standard Package: 3,000
Mounting: Surface Mount
Output Isolation: Isolated
Internal Switch(s): No
Topology: Flyback
Voltage - Start Up: 15.8 V
Duty Cycle: 75%
Frequency - Switching: 100kHz
Fault Protection: Current Limiting, Over Load, Over Temperature, Over Voltage
Supplier Device Package: SOT-26
Temperature Range - Operating: -40°C ~ 150°C (TJ)
Case / Package: SOT-23-6
ECCN: EAR99
Fake Threat In the Open Market: 81
MSL Level: 1 (Unlimited)
Voltage - Supply (Vcc/Vdd): 10V ~ 25V
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: AP3125HBKTR-G1DITR,A
Base Product Number: AP3125
RoHS Status: ROHS3 Compliant
Converter Offline Flyback Topology 100kHz SOT-26
IC OFFLINE SWITCH FLYBACK SOT26
| Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | AC-DC Converter Chips | AC-DC Converter Chips | AC-DC Converter Chips |
| Product Number | 1320736-AP3125HBKTR-G1 | AP3125HBKTR-G1 | AP3125HBKTR-G1 |
| Product Name | Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches | AC DC Converters, Offline Switches | PMIC - AC DC Converters, Offline Switchers |
| Package Type | SOT23; Other; SOT-23-6 | SOT23; Other; SOT-23-6 |