The AP3125HA is a current mode PWM controller designed for offline flyback converters, featuring internal switching frequency of 100 kHz, green mode with frequency foldback to reduce standby power, and burst mode for light loads. It includes integrated slope and line compensation, soft start, and comprehensive protection features such as cycle-by-cycle current limit, VCC over voltage protection, and over load protection. The device uses an external NTC thermistor on the CTRL pin for over temperature protection and is offered in a SOT26 package. It is RoHS compliant and green, with pin-to-pin compatibility with other AP3125 variants.
IC OFFLINE SWITCH FLYBACK SOT26 Product overview: AP3125HAKTR-G1 from Diodes Incorporated is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, AC DC Converters, Offline Switches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 748-AP3125HAKTR-G1 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 748-AP3125HAKTR-G1 |
| Product Name | Power Management IC |
| Package Type | Other; Tape & Reel (TR) |
| Output Voltage | 13 volts |
| IOUT | 0.3500 amps |