DIODES Incorporated Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers AP3125B1KTR-G1

Description
Win Source Part Number: 968459-AP3125B1KTR-G 1 Category: Integrated Circuits (ICs)>PMIC - AC DC Converters, Offline Switchers Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Output Isolation: Isolated Internal Switch(s): No Topology: Flyback Voltage - Start Up: 15.8 V Duty Cycle: 75% Frequency - Switching: 65kHz Fault Protection: Current Limiting, Over Load, Over Temperature, Over Voltage Package / Case: SOT-23-6 Supplier Device Package: SOT-26 Temperature Range - Operating: -40°C ~ 150°C (TJ) Supply Voltage - Operating: 10V ~ 25V ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Diodes Incorporated Other Names: AP3125B1KTR-G1DIDKR, AP3125B1KTR-G1DICT,A P3125B1KTR-G1DITR,AP 3125B1KTR-G1DI Base Product Number: AP3125
Request a Quote Datasheet
Description
Win Source Part Number: 968459-AP3125B1KTR-G 1 Category: Integrated Circuits (ICs)>PMIC - AC DC Converters, Offline Switchers Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Output Isolation: Isolated Internal Switch(s): No Topology: Flyback Voltage - Start Up: 15.8 V Duty Cycle: 75% Frequency - Switching: 65kHz Fault Protection: Current Limiting, Over Load, Over Temperature, Over Voltage Package / Case: SOT-23-6 Supplier Device Package: SOT-26 Temperature Range - Operating: -40°C ~ 150°C (TJ) Supply Voltage - Operating: 10V ~ 25V ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Diodes Incorporated Other Names: AP3125B1KTR-G1DIDKR, AP3125B1KTR-G1DICT,A P3125B1KTR-G1DITR,AP 3125B1KTR-G1DI Base Product Number: AP3125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers - 968459-AP3125B1KTR-G1 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers
968459-AP3125B1KTR-G1
Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers 968459-AP3125B1KTR-G1
Win Source Part Number: 968459-AP3125B1KTR-G 1 Category: Integrated Circuits (ICs)>PMIC - AC DC Converters, Offline Switchers Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Output Isolation: Isolated Internal Switch(s): No Topology: Flyback Voltage - Start Up: 15.8 V Duty Cycle: 75% Frequency - Switching: 65kHz Fault Protection: Current Limiting, Over Load, Over Temperature, Over Voltage Package / Case: SOT-23-6 Supplier Device Package: SOT-26 Temperature Range - Operating: -40°C ~ 150°C (TJ) Supply Voltage - Operating: 10V ~ 25V ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Diodes Incorporated Other Names: AP3125B1KTR-G1DIDKR, AP3125B1KTR-G1DICT,A P3125B1KTR-G1DITR,AP 3125B1KTR-G1DI Base Product Number: AP3125

Win Source Part Number: 968459-AP3125B1KTR-G1
Category: Integrated Circuits (ICs)>PMIC - AC DC Converters, Offline Switchers
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Output Isolation: Isolated
Internal Switch(s): No
Topology: Flyback
Voltage - Start Up: 15.8 V
Duty Cycle: 75%
Frequency - Switching: 65kHz
Fault Protection: Current Limiting, Over Load, Over Temperature, Over Voltage
Package / Case: SOT-23-6
Supplier Device Package: SOT-26
Temperature Range - Operating: -40°C ~ 150°C (TJ)
Supply Voltage - Operating: 10V ~ 25V
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Diodes Incorporated
Other Names: AP3125B1KTR-G1DIDKR,AP3125B1KTR-G1DICT,AP3125B1KTR-G1DITR,AP3125B1KTR-G1DI
Base Product Number: AP3125

Buy Now Datasheet
AC DC Converters, Offline Switches - AP3125B1KTR-G1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
AP3125B1KTR-G1
AC DC Converters, Offline Switches AP3125B1KTR-G1
Converter Offline Flyback Topology 65kHz SOT-26

Converter Offline Flyback Topology 65kHz SOT-26

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - AP3125B1KTR-G1 - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
AP3125B1KTR-G1
PMIC - AC DC Converters, Offline Switchers AP3125B1KTR-G1
IC OFFLINE SWITCH FLYBACK SOT26

IC OFFLINE SWITCH FLYBACK SOT26

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 968459-AP3125B1KTR-G1 AP3125B1KTR-G1 AP3125B1KTR-G1
Product Name Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers AC DC Converters, Offline Switches PMIC - AC DC Converters, Offline Switchers
Package Type SOT23; Other; Tape & Reel (TR) SOT23; Other; SOT-23-6
Unlock Full Specs
to access all available technical data

Similar Products

AC DC Converters, Offline Switches - ICE3BR4765JZXKLA1 - Quarktwin Technology Ltd.
Specs
Package Type DIP; Other; 8-DIP (0.300\", 7.62mm), 7 Leads
Input Voltage 10.5 to 25 volts
Output Power 26 watts
View Details
ACDC Power Supply Control ICs - Model: FA6B19N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-16(N)
Output Voltage 14 to 29 volts
View Details
Quasi-resonant AC/DC Converter with Built-in 1700 V SiC-MOSFET - BM2SCQ122T-LBZ - ROHM Semiconductor GmbH
Specs
Package Type Other; TO220-6M
Input Voltage 15 to 27.5 volts
View Details
4 suppliers