DIODES Incorporated PMIC - PMIC - Power Supply Controllers, Monitors - AP3108LGSTR-G1 AP3108LGSTR-G1

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 861376-AP3108LGSTR-G 1 Operating Temperature Range: -40°C ~ 85°C Features: Power Supply Controller Secondary-Side Controller 9-SSOP Package: 10-SOP (0.154", 3.90mm Width), 9 Leads Package: Reel - TR Mounting: Surface Mount Family Name: AP3108 Categories: Integrated Circuits (ICs) Case / Package: 9-SSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 45 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: AP3108LGSTR-G1-ND, AP3108LGSTR-G1DICT, AP3108LGSTR-G1DITR, AP3108LGSTR-G1DIDKR
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 861376-AP3108LGSTR-G 1 Operating Temperature Range: -40°C ~ 85°C Features: Power Supply Controller Secondary-Side Controller 9-SSOP Package: 10-SOP (0.154", 3.90mm Width), 9 Leads Package: Reel - TR Mounting: Surface Mount Family Name: AP3108 Categories: Integrated Circuits (ICs) Case / Package: 9-SSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 45 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: AP3108LGSTR-G1-ND, AP3108LGSTR-G1DICT, AP3108LGSTR-G1DITR, AP3108LGSTR-G1DIDKR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Supply Controllers, Monitors - AP3108LGSTR-G1 - 861376-AP3108LGSTR-G1 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Supply Controllers, Monitors - AP3108LGSTR-G1
861376-AP3108LGSTR-G1
PMIC - PMIC - Power Supply Controllers, Monitors - AP3108LGSTR-G1 861376-AP3108LGSTR-G1
Manufacturer: Diodes Incorporated Win Source Part Number: 861376-AP3108LGSTR-G 1 Operating Temperature Range: -40°C ~ 85°C Features: Power Supply Controller Secondary-Side Controller 9-SSOP Package: 10-SOP (0.154", 3.90mm Width), 9 Leads Package: Reel - TR Mounting: Surface Mount Family Name: AP3108 Categories: Integrated Circuits (ICs) Case / Package: 9-SSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 45 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: AP3108LGSTR-G1-ND, AP3108LGSTR-G1DICT, AP3108LGSTR-G1DITR, AP3108LGSTR-G1DIDKR

Manufacturer: Diodes Incorporated
Win Source Part Number: 861376-AP3108LGSTR-G1
Operating Temperature Range: -40°C ~ 85°C
Features: Power Supply Controller Secondary-Side Controller 9-SSOP
Package: 10-SOP (0.154", 3.90mm Width), 9 Leads
Package: Reel - TR
Mounting: Surface Mount
Family Name: AP3108
Categories: Integrated Circuits (ICs)
Case / Package: 9-SSOP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Limited
Quantity per package: 4000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 45 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: AP3108LGSTR-G1-ND, AP3108LGSTR-G1DICT, AP3108LGSTR-G1DITR, AP3108LGSTR-G1DIDKR

Buy Now Datasheet
Power Supply Controllers, Monitors - AP3108LGSTR-G1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Supply Controllers, Monitors
AP3108LGSTR-G1
Power Supply Controllers, Monitors AP3108LGSTR-G1
Power Supply Controller Secondary-Side Controller 9-SSOP

Power Supply Controller Secondary-Side Controller 9-SSOP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 861376-AP3108LGSTR-G1 AP3108LGSTR-G1
Product Name PMIC - PMIC - Power Supply Controllers, Monitors - AP3108LGSTR-G1 Power Supply Controllers, Monitors
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 1896856 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details
Voltage References - 1659767 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details
PMIC - Supervisors - ADM1816-20ART-REEL - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Open Drain; Open Drain or Open Collector
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details