DIODES Incorporated PMIC - PMIC - AC DC Converters, Offline Switchers - AP3107ZMTR-G1 AP3107ZMTR-G1

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 744373-AP3107ZMTR-G1 Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Package: 8-SOIC (0.154", 3.90mm Width) 7 leads Mounting: SMD Output Isolation: Isolated Internal Switch(s): No Topology: Flyback Voltage - Start Up: 16V Duty Cycle: 75% Frequency - Switching: 65kHz Fault Protection: Current Limiting, Over Load, Over Temperature, Over Voltage, Short Circuit Supply Voltage: 10 V ~ 25 V Family Name: AP3107ZMTR-G1 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.diodes.com Manufacturer Package: 7-SO Alternative Parts (Cross-Reference): AP3107ZM-G1; ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2021 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 744373-AP3107ZMTR-G1 Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Package: 8-SOIC (0.154", 3.90mm Width) 7 leads Mounting: SMD Output Isolation: Isolated Internal Switch(s): No Topology: Flyback Voltage - Start Up: 16V Duty Cycle: 75% Frequency - Switching: 65kHz Fault Protection: Current Limiting, Over Load, Over Temperature, Over Voltage, Short Circuit Supply Voltage: 10 V ~ 25 V Family Name: AP3107ZMTR-G1 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.diodes.com Manufacturer Package: 7-SO Alternative Parts (Cross-Reference): AP3107ZM-G1; ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2021 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - AP3107ZMTR-G1 - 744373-AP3107ZMTR-G1 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - AP3107ZMTR-G1
744373-AP3107ZMTR-G1
PMIC - PMIC - AC DC Converters, Offline Switchers - AP3107ZMTR-G1 744373-AP3107ZMTR-G1
Manufacturer: Diodes Incorporated Win Source Part Number: 744373-AP3107ZMTR-G1 Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Package: 8-SOIC (0.154", 3.90mm Width) 7 leads Mounting: SMD Output Isolation: Isolated Internal Switch(s): No Topology: Flyback Voltage - Start Up: 16V Duty Cycle: 75% Frequency - Switching: 65kHz Fault Protection: Current Limiting, Over Load, Over Temperature, Over Voltage, Short Circuit Supply Voltage: 10 V ~ 25 V Family Name: AP3107ZMTR-G1 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.diodes.com Manufacturer Package: 7-SO Alternative Parts (Cross-Reference): AP3107ZM-G1; ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2021 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Sufficient

Manufacturer: Diodes Incorporated
Win Source Part Number: 744373-AP3107ZMTR-G1
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 8-SOIC (0.154", 3.90mm Width) 7 leads
Mounting: SMD
Output Isolation: Isolated
Internal Switch(s): No
Topology: Flyback
Voltage - Start Up: 16V
Duty Cycle: 75%
Frequency - Switching: 65kHz
Fault Protection: Current Limiting, Over Load, Over Temperature, Over Voltage, Short Circuit
Supply Voltage: 10 V ~ 25 V
Family Name: AP3107ZMTR-G1
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.diodes.com
Manufacturer Package: 7-SO
Alternative Parts (Cross-Reference): AP3107ZM-G1;
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2021
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
AC DC Converters, Offline Switches - AP3107ZMTR-G1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
AP3107ZMTR-G1
AC DC Converters, Offline Switches AP3107ZMTR-G1
Converter Offline Flyback Topology 65kHz 7-SO

Converter Offline Flyback Topology 65kHz 7-SO

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - AP3107ZMTR-G1 - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
AP3107ZMTR-G1
PMIC - AC DC Converters, Offline Switchers AP3107ZMTR-G1
IC OFFLINE SWITCH FLYBACK 7SO

IC OFFLINE SWITCH FLYBACK 7SO

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 744373-AP3107ZMTR-G1 AP3107ZMTR-G1 AP3107ZMTR-G1
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - AP3107ZMTR-G1 AC DC Converters, Offline Switches PMIC - AC DC Converters, Offline Switchers
Package Type SOIC; Other; 8-SOIC (0.154", 3.90mm Width) 7 leads SOIC; Other; 8-SOIC (0.154\", 3.90mm Width), 7 Leads
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA6A30N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-16(N)
Output Voltage 14 to 27 volts
View Details
Power - AC-DC Power Conversion - CoolSET™ AC-DC integrated power stages - CoolSET™ Quasi Resonant - ICE2QR0665Z - ICE2QR0665Z - Infineon Technologies AG
Specs
Package Type Other; PG-DIP-7
Output Power 40 watts
Operating Temperature -25 to 130 C (-13 to 266 F)
View Details
3 suppliers
Quasi-resonant AC/DC Converter Built-in 1700 V SiC-MOSFET - BM2SC121FP2-LBZ - ROHM Semiconductor GmbH
Specs
Package Type Other; TO263-7L
Input Voltage 15 to 27.5 volts
View Details