The AP3102MTR-G1 is a green-mode PWM controller designed for DC-DC switching applications, featuring low start-up current of 5OºA typical. It operates with an externally programmable switching frequency, enhanced by frequency dithering to improve electromagnetic interference (EMI) performance. The controller enters a green mode at low or zero load to minimize switching losses, maintaining a PWM frequency of approximately 20kHz to avoid audible noise. This controller includes several protective features such as cycle-by-cycle current limit, over voltage protection, over temperature protection, and brownout protection. It supports various configurations with options for latch shutdown and auto-recoverable protection. The device is packaged in an SO-8 format and is compliant with RoHS and green standards, making it suitable for environmentally conscious designs. Typical applications include switching AC-DC adapters, LCD monitor and TV power supplies, and open frame switching power supplies. The AP3102MTR-G1 is a versatile choice for engineers looking for a reliable and efficient DC-DC controller.
Regulator Positive Output DC-DC Controller IC 8-SOIC
IC PWM CONTROLLER SO
Regulator Positive Output DC-DC Controller IC 8-SOIC
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | AP3102MTR-G1DI-ND | AP3102MTR-G1 | AP3102MTR-G1 |
| Product Name | DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers | DC DC Switching Controllers |
| Package Type | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) | |
| fsw | 65 kHz | 65 kHz | 65 kHz |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Special Features | Internal Current Limit; Current Limit, Frequency Control |