IC PWM CONTROLLER SO-8
Regulator Positive Output DC-DC Controller IC 8-SOIC
| Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | AP3101UMTR-E1 | AP3101UMTR-E1 |
| Product Name | PMIC - Voltage Regulators - DC DC Switching Controllers | DC DC Switching Controllers |
| Special Features | Internal Current Limit; Current Limit, Frequency Control | |
| fsw | 65 kHz | 65 kHz |
| Duty Cycle | 90 | 90 |
| Output Voltage Type | Fixed; PWM |