Regulator Positive Output DC-DC Controller IC 8-PDIP
IC PWM CONTROLLER SO-8
IC PWM CONTROLLER SO-8
Regulator Positive Output DC-DC Controller IC 8-PDIP
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | AP3101P-G1DI-ND | AP3101P-G1 | AP3101P-G1 | AP3101P-G1 |
| Product Name | DC DC Switching Controllers | Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers | DC DC Switching Controllers |
| Package Type | DIP; Other; "8-DIP (0.300"", 7.62mm)" | DIP; Other; 8-DIP (0.300\", 7.62mm) | ||
| Special Features | Synchronous Rectification | Internal Current Limit; Current Limit, Frequency Control | ||
| fsw | 65 kHz | 65 kHz | 65 kHz | 65 kHz |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |