DIODES Incorporated LED Drivers AP3064MTR-G1

Description
LED Driver IC 4 Output DC DC Controller Step-Up (Boost) PWM Dimming 220mA 16-SO
Request a Quote Datasheet
Description
LED Driver IC 4 Output DC DC Controller Step-Up (Boost) PWM Dimming 220mA 16-SO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Drivers - AP3064MTR-G1DI-ND - DigiKey
Thief River Falls, MN, United States
LED Driver IC 4 Output DC DC Controller Step-Up (Boost) PWM Dimming 220mA 16-SO

LED Driver IC 4 Output DC DC Controller Step-Up (Boost) PWM Dimming 220mA 16-SO

Buy Now Datasheet
Singapore, Singapore
220MA LED Driver IC
137-AP3064MTR-G1
220MA LED Driver IC 137-AP3064MTR-G1
IC LED DRVR CTRLR PWM 220MA 16SO Product overview: AP3064MTR-G1 from Diodes Incorporated is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220MA. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 220MA, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-AP3064MTR-G1 can be used for catalog matching and distributor lookup.

IC LED DRVR CTRLR PWM 220MA 16SO Product overview: AP3064MTR-G1 from Diodes Incorporated is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220MA. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 220MA, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-AP3064MTR-G1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - LED Drivers - AP3064MTR-G1 - 199186-AP3064MTR-G1 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - AP3064MTR-G1
199186-AP3064MTR-G1
PMIC - PMIC - LED Drivers - AP3064MTR-G1 199186-AP3064MTR-G1
Manufacturer: Diodes Incorporated Win Source Part Number: 199186-AP3064MTR-G1 Packaging: Reel - TR Type: DC DC Controller Applications: Backlight Mounting: SMD (SMT) Frequency: 100kHz to 1MHz Topology: Step-Up (Boost) Number of Outputs: 4 Dimming: PWM Family Name: AP3064MTR-G1 Output Voltage: 60V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 16-SOIC Maximum Supply Voltage: 33V Operating Input Voltage(Min): 4.5V Channel Output Current: 220mA Alternative Parts (Cross-Reference): AAT2404IMK-T1; LM3405AXMY; ZLED7015-ZI1R; TLD1211SJ; ECCN: EAR99 Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 199186-AP3064MTR-G1
Packaging: Reel - TR
Type: DC DC Controller
Applications: Backlight
Mounting: SMD (SMT)
Frequency: 100kHz to 1MHz
Topology: Step-Up (Boost)
Number of Outputs: 4
Dimming: PWM
Family Name: AP3064MTR-G1
Output Voltage: 60V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 16-SOIC
Maximum Supply Voltage: 33V
Operating Input Voltage(Min): 4.5V
Channel Output Current: 220mA
Alternative Parts (Cross-Reference): AAT2404IMK-T1; LM3405AXMY; ZLED7015-ZI1R; TLD1211SJ;
ECCN: EAR99
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - AP3064MTR-G1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
AP3064MTR-G1
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers AP3064MTR-G1
IC LED DRVR CTRLR PWM 220MA 16SO

IC LED DRVR CTRLR PWM 220MA 16SO

Supplier's Site
LED DRVR 5V/9V/12V/15V/18V/24V T/R - 233-AP3064MTR-G1 - Utmel Electronic Limited
Hong Kong, China
LED DRVR 5V/9V/12V/15V/18V/24V T/R
233-AP3064MTR-G1
LED DRVR 5V/9V/12V/15V/18V/24V T/R 233-AP3064MTR-G1
LED DRVR 5V/9V/12V/15V/18V/24 V T/R

LED DRVR 5V/9V/12V/15V/18V/24V T/R

Supplier's Site
Shenzhen, China
PMIC - LED Drivers
AP3064MTR-G1
PMIC - LED Drivers AP3064MTR-G1
IC LED DRIVER CTRLR DIM 16SOIC

IC LED DRIVER CTRLR DIM 16SOIC

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited Lingto Electronic Limited
Product Category LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers
Product Number AP3064MTR-G1DI-ND 137-AP3064MTR-G1 199186-AP3064MTR-G1 AP3064MTR-G1 233-AP3064MTR-G1 AP3064MTR-G1
Product Name LED Drivers 220MA LED Driver IC PMIC - PMIC - LED Drivers - AP3064MTR-G1 Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers LED DRVR 5V/9V/12V/15V/18V/24V T/R PMIC - LED Drivers
Form Factor Intgrated Circuit (IC) Intgrated Circuit (IC)
Input Voltage 4.5 to 33 volts 4.5 to 33 volts 4.5 volts 4.5 to 33 volts 4.5 to 33 volts
Output Voltage 60 volts 60 volts
Output Current 220 milliamps 220 milliamps 220 milliamps 220 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

LED Drivers - IRS2980SPBF-ND - DigiKey
Infineon Technologies AG
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 10 to 16.6 volts
View Details
5 suppliers
PMIC - LED Drivers - ISL97634IRT26Z-T - Lingto Electronic Limited
Specs
Type Dimmable
Output Current 30 milliamps
View Details
LED Drivers - 285404 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS Compliant
View Details