DIODES Incorporated 220MA LED Driver IC AP3064FNTR-G1

Description
IC LED DRVR CTRL PWM 220MA 16QFN Product overview: AP3064FNTR-G1 from Diodes Incorporated is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220MA. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 220MA, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-AP3064FNTR-G1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC LED DRVR CTRL PWM 220MA 16QFN Product overview: AP3064FNTR-G1 from Diodes Incorporated is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220MA. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 220MA, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-AP3064FNTR-G1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
220MA LED Driver IC
137-AP3064FNTR-G1
220MA LED Driver IC 137-AP3064FNTR-G1
IC LED DRVR CTRL PWM 220MA 16QFN Product overview: AP3064FNTR-G1 from Diodes Incorporated is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220MA. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 220MA, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-AP3064FNTR-G1 can be used for catalog matching and distributor lookup.

IC LED DRVR CTRL PWM 220MA 16QFN Product overview: AP3064FNTR-G1 from Diodes Incorporated is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220MA. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 220MA, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-AP3064FNTR-G1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
LED Drivers - AP3064FNTR-G1DITR-ND - DigiKey
Thief River Falls, MN, United States
LED Driver IC 4 Output DC DC Controller Step-Up (Boost) PWM Dimming 220mA 16-QFN (4x4)

LED Driver IC 4 Output DC DC Controller Step-Up (Boost) PWM Dimming 220mA 16-QFN (4x4)

Buy Now Datasheet
PMIC - PMIC - LED Drivers - AP3064FNTR-G1 - 110338-AP3064FNTR-G1 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - AP3064FNTR-G1
110338-AP3064FNTR-G1
PMIC - PMIC - LED Drivers - AP3064FNTR-G1 110338-AP3064FNTR-G1
Manufacturer: Diodes Incorporated Win Source Part Number: 110338-AP3064FNTR-G1 Packaging: Reel - TR Type: DC DC Controller Applications: Backlight Mounting: SMD (SMT) Frequency: 100kHz to 1MHz Topology: Step-Up (Boost) Number of Outputs: 4 Dimming: PWM Family Name: AP3064FNTR-G1 Output Voltage: 60V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 16-QFN (4x4) Maximum Supply Voltage: 33V Operating Input Voltage(Min): 4.5V Channel Output Current: 220mA Alternative Parts (Cross-Reference): MP3389EF-Z; MP3389EF; MP3389EF-LF-Z; LM3405AXMY; ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 110338-AP3064FNTR-G1
Packaging: Reel - TR
Type: DC DC Controller
Applications: Backlight
Mounting: SMD (SMT)
Frequency: 100kHz to 1MHz
Topology: Step-Up (Boost)
Number of Outputs: 4
Dimming: PWM
Family Name: AP3064FNTR-G1
Output Voltage: 60V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 16-QFN (4x4)
Maximum Supply Voltage: 33V
Operating Input Voltage(Min): 4.5V
Channel Output Current: 220mA
Alternative Parts (Cross-Reference): MP3389EF-Z; MP3389EF; MP3389EF-LF-Z; LM3405AXMY;
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PMIC - LED Drivers - AP3064FNTR-G1 - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
AP3064FNTR-G1
PMIC - LED Drivers AP3064FNTR-G1
IC LED DRIVER CTRLR DIM 16QFN

IC LED DRIVER CTRLR DIM 16QFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - AP3064FNTR-G1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
AP3064FNTR-G1
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers AP3064FNTR-G1
IC LED DRVR CTRL PWM 220MA 16QFN

IC LED DRVR CTRL PWM 220MA 16QFN

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers
Product Number 137-AP3064FNTR-G1 AP3064FNTR-G1DITR-ND 110338-AP3064FNTR-G1 AP3064FNTR-G1 AP3064FNTR-G1
Product Name 220MA LED Driver IC LED Drivers PMIC - PMIC - LED Drivers - AP3064FNTR-G1 PMIC - LED Drivers Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Input Voltage 4.5 to 33 volts 4.5 to 33 volts 4.5 volts 4.5 to 33 volts
Number of Channels 4 #
Package Type Tape & Reel (TR) 16-QFN (4x4)
Form Factor Intgrated Circuit (IC) Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

LED Drivers - 1766741 - RS Components, Ltd.
RS Components, Ltd.
Specs
Number of Channels 1 #
Features RoHS Compliant
View Details
LED Drivers - A6277ELW-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 4.5 to 5.5 volts
Output Voltage 4 volts
View Details
3 suppliers
PMIC - LED Drivers - ADP5520ACPZ-R7 - Lingto Electronic Limited
Specs
Type Dimmable
Output Current 14 to 30 milliamps
View Details