IC LED DRVR CTRLR PWM 220MA 16SO Product overview: AP3064AMTR-G1 from Diodes Incorporated is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220MA. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 220MA, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-AP3064AMTR-G1 can be used for catalog matching and distributor lookup.
LED Driver IC 4 Output DC DC Controller Step-Up (Boost) PWM Dimming 220mA 16-SO
Manufacturer: Diodes Incorporated
Win Source Part Number: 911537-AP3064AMTR-G1
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: LED Driver IC 4 Output DC DC Controller Step-Up (Boost) PWM Dimming 220mA 16-SO
Package: Reel - TR
Package: 16-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 16-SO
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Balance
Quantity per package: 4000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: AP3064AMTR-G1DICT, AP3064AMTR-G1DI-ND, AP3064AMTR-G1DIDKR, AP3064AMTR-G1DI, AP3064AMTR-G1DITR
IC LED DRVR CTRLR PWM 220MA 16SO
IC LED DRVR CTRLR DIM 220MA 16SO
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 137-AP3064AMTR-G1 | AP3064AMTR-G1-ND | 911537-AP3064AMTR-G1 | AP3064AMTR-G1 | AP3064AMTR-G1 |
| Product Name | 220MA LED Driver IC | LED Drivers | PMIC - PMIC - LED Drivers - AP3064AMTR-G1 | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | PMIC - LED Drivers |
| Input Voltage | 4.5 to 33 volts | 4.5 to 33 volts | 4.5 to 33 volts | ||
| Number of Channels | 4 # | ||||
| Package Type | Tape & Reel (TR) | 16-SO | |||
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) |