LED Driver IC 4 Output DC DC Controller Step-Up (Boost) PWM Dimming 220mA 16-QFN (4x4)
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Gate Drivers |
| Product Number | AP3064AFNTR-G1 |
| Product Name | LED Drivers |
| Number of Outputs | 4; 4 |
| Output Configuration | Inverting; Step-Up (Boost) |
| Output Voltage | 60 volts |
| Output Current | 0.2200 amps |