IC LED DRIVER CTRLR PWM 1A 16SO
LED Driver IC 1 Output DC DC Controller Step-Up (Boost) PWM Dimming 1A 16-SO
IC LED DRIVER CTRLR PWM 1A 16SO
IC LED DRIVER CTRLR PWM 1A 16SO Product overview: AP3041MTR-G1 from Diodes Incorporated is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 1A, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-AP3041MTR-G1 can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 010059-AP3041MTR-G1
Packaging: Reel - TR
Type: DC DC Controller
Mounting: SMD (SMT)
Frequency: 100kHz to 1MHz
Topology: Step-Up (Boost)
Number of Outputs: 1
Dimming: PWM
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 16-SOIC
Maximum Supply Voltage: 27V
Operating Input Voltage(Min): 5V
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
IC LED DRIVER CTRLR PWM 1A 16SO
LED, DC/DC DRIVER, BOOST, SOIC ROHS COMPLIANT: YES
IC LED DRIVER CTRLR DIM 16SOIC
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 31-AP3041MTR-G1CT-ND | 137-AP3041MTR-G1 | 010059-AP3041MTR-G1 | AP3041MTR-G1 | 28AK5734 | AP3041MTR-G1 |
| Product Name | LED Drivers | 1A LED Driver IC | PMIC - PMIC - LED Drivers - AP3041MTR-G1 | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | Led, Dc/dc Driver, Boost, Soic Rohs Compliant Diodes Inc. | PMIC - LED Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | |||
| Input Voltage | 5 to 27 volts | 5 to 27 volts | 5 volts | 5 to 27 volts | ||
| Output Current | 1000 milliamps | 1000 milliamps | ||||
| Features | RoHS Compliant | RoHS Compliant |