DIODES Incorporated LED Drivers AP3039AMTR-G1

Description
LED Driver IC 1 Output DC DC Controller Step-Up (Boost) Dimming 14-SO
Description
LED Driver IC 1 Output DC DC Controller Step-Up (Boost) Dimming 14-SO
Datasheet
Datasheet Summary
Powered by GS/AI

The AP3039AMTR-G1 is a high voltage low-side N-channel MOSFET controller designed for boost regulator applications. It operates within an input voltage range of 5V to 27V and features an adjustable operation frequency from 150kHz to 1MHz. The device includes essential functionalities such as Under Voltage Lock Out (UVLO), programmable over voltage protection (OVP), and a soft start feature to minimize inrush current during power-up. This LED driver can deliver a peak gate drive current of 0.6A with a fast switching time of 20ns, and it supports a duty cycle limit of 90%. The OVP threshold can be set using external resistors, allowing for flexibility in design. The AP3039 is available in both QFN-3x3-16 and SOIC-14 package options, making it suitable for various applications including LED lighting, notebooks, and LCD display modules. However, it is noted that this part is not recommended for new designs, with a suggestion to use the AP3041 instead.

Datasheet Summary
Powered by GS/AI

The AP3039AMTR-G1 is a high voltage low-side N-channel MOSFET controller designed for boost regulator applications. It operates within an input voltage range of 5V to 27V and features an adjustable operation frequency from 150kHz to 1MHz. The device includes essential functionalities such as Under Voltage Lock Out (UVLO), programmable over voltage protection (OVP), and a soft start feature to minimize inrush current during power-up. This LED driver can deliver a peak gate drive current of 0.6A with a fast switching time of 20ns, and it supports a duty cycle limit of 90%. The OVP threshold can be set using external resistors, allowing for flexibility in design. The AP3039 is available in both QFN-3x3-16 and SOIC-14 package options, making it suitable for various applications including LED lighting, notebooks, and LCD display modules. However, it is noted that this part is not recommended for new designs, with a suggestion to use the AP3041 instead.

Suppliers

Company
Product
Description
Supplier Links
LED Drivers - AP3039AMTR-G1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
LED Drivers
AP3039AMTR-G1
LED Drivers AP3039AMTR-G1
LED Driver IC 1 Output DC DC Controller Step-Up (Boost) Dimming 14-SO

LED Driver IC 1 Output DC DC Controller Step-Up (Boost) Dimming 14-SO

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Gate Drivers
Product Number AP3039AMTR-G1
Product Name LED Drivers
Number of Outputs 1; 1
Output Configuration Inverting; Step-Up (Boost)
Switching Frequency 1000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

Clock Buffers, Drivers - CDCLVD2104RHDR - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 2.38 to 2.62 volts
Switching Frequency 800000 kHz
View Details
LED Drivers - NCR402U - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Packing Method Bulk; Bulk; Other
View Details
LED Drivers - AAT2823AIBK-1-T1 - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Number of Outputs 1; 1
Output Configuration Inverting; Step-Up (Boost)
Output Voltage 14.5 volts
View Details