DIODES Incorporated PMIC - PMIC - LED Drivers - AP3032KTR-G1 AP3032KTR-G1

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 010058-AP3032KTR-G1 Packaging: Reel - TR Type: DC DC Regulator Applications: Backlight Mounting: SMD (SMT) Frequency: 1MHz Internal Switch(s): Yes Topology: Step-Up (Boost) Number of Outputs: 1 Dimming: PWM Family Name: AP3032 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23-6 Maximum Supply Voltage: 9V Operating Input Voltage(Min): 2.7V Channel Output Current: 1.4A (Switch) Alternative Parts (Cross-Reference): MIC2289-34BML; MIC2289C-24YMLMIC228 9-34YML-TR; MIC2289-24YML; Introduction Date: December 24, 2012 ECCN: EAR99 Estimated EOL Date: 2025 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 010058-AP3032KTR-G1 Packaging: Reel - TR Type: DC DC Regulator Applications: Backlight Mounting: SMD (SMT) Frequency: 1MHz Internal Switch(s): Yes Topology: Step-Up (Boost) Number of Outputs: 1 Dimming: PWM Family Name: AP3032 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23-6 Maximum Supply Voltage: 9V Operating Input Voltage(Min): 2.7V Channel Output Current: 1.4A (Switch) Alternative Parts (Cross-Reference): MIC2289-34BML; MIC2289C-24YMLMIC228 9-34YML-TR; MIC2289-24YML; Introduction Date: December 24, 2012 ECCN: EAR99 Estimated EOL Date: 2025 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - LED Drivers - AP3032KTR-G1 - 010058-AP3032KTR-G1 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - AP3032KTR-G1
010058-AP3032KTR-G1
PMIC - PMIC - LED Drivers - AP3032KTR-G1 010058-AP3032KTR-G1
Manufacturer: Diodes Incorporated Win Source Part Number: 010058-AP3032KTR-G1 Packaging: Reel - TR Type: DC DC Regulator Applications: Backlight Mounting: SMD (SMT) Frequency: 1MHz Internal Switch(s): Yes Topology: Step-Up (Boost) Number of Outputs: 1 Dimming: PWM Family Name: AP3032 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23-6 Maximum Supply Voltage: 9V Operating Input Voltage(Min): 2.7V Channel Output Current: 1.4A (Switch) Alternative Parts (Cross-Reference): MIC2289-34BML; MIC2289C-24YMLMIC228 9-34YML-TR; MIC2289-24YML; Introduction Date: December 24, 2012 ECCN: EAR99 Estimated EOL Date: 2025 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Sufficient

Manufacturer: Diodes Incorporated
Win Source Part Number: 010058-AP3032KTR-G1
Packaging: Reel - TR
Type: DC DC Regulator
Applications: Backlight
Mounting: SMD (SMT)
Frequency: 1MHz
Internal Switch(s): Yes
Topology: Step-Up (Boost)
Number of Outputs: 1
Dimming: PWM
Family Name: AP3032
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-23-6
Maximum Supply Voltage: 9V
Operating Input Voltage(Min): 2.7V
Channel Output Current: 1.4A (Switch)
Alternative Parts (Cross-Reference): MIC2289-34BML; MIC2289C-24YMLMIC2289-34YML-TR; MIC2289-24YML;
Introduction Date: December 24, 2012
ECCN: EAR99
Estimated EOL Date: 2025
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
SOT23 LED Driver IC
137-AP3032KTR-G1
SOT23 LED Driver IC 137-AP3032KTR-G1
IC LED DRV RGLTR PWM SOT23-6 Product overview: AP3032KTR-G1 from Diodes Incorporated is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, SOT23, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-AP3032KTR-G1 can be used for catalog matching and distributor lookup.

IC LED DRV RGLTR PWM SOT23-6 Product overview: AP3032KTR-G1 from Diodes Incorporated is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, SOT23, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-AP3032KTR-G1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
LED Drivers - AP3032KTR-G1DITR-ND - DigiKey
Thief River Falls, MN, United States
LED Driver IC 1 Output DC DC Regulator Step-Up (Boost) PWM Dimming 1.4A (Switch) SOT-23-6

LED Driver IC 1 Output DC DC Regulator Step-Up (Boost) PWM Dimming 1.4A (Switch) SOT-23-6

Buy Now Datasheet
LED Drivers - AP3032KTR-G1DICT-ND - DigiKey
Thief River Falls, MN, United States
LED Driver IC 1 Output DC DC Regulator Step-Up (Boost) PWM Dimming 1.4A (Switch) SOT-23-6

LED Driver IC 1 Output DC DC Regulator Step-Up (Boost) PWM Dimming 1.4A (Switch) SOT-23-6

Buy Now Datasheet
LED Drivers - AP3032KTR-G1DIDKR-ND - DigiKey
Thief River Falls, MN, United States
LED Driver IC 1 Output DC DC Regulator Step-Up (Boost) PWM Dimming 1.4A (Switch) SOT-23-6

LED Driver IC 1 Output DC DC Regulator Step-Up (Boost) PWM Dimming 1.4A (Switch) SOT-23-6

Buy Now Datasheet
PMIC - LED Drivers - AP3032KTR-G1 - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
AP3032KTR-G1
PMIC - LED Drivers AP3032KTR-G1
IC LED DRIVER RGLTR DIM SOT23-6

IC LED DRIVER RGLTR DIM SOT23-6

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - AP3032KTR-G1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
AP3032KTR-G1
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers AP3032KTR-G1
IC LED DRV RGLTR PWM SOT23-6

IC LED DRV RGLTR PWM SOT23-6

Supplier's Site
Nixie Tube Driver/LED Driver >> LED Drivers - AP3032KTR-G1 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Nixie Tube Driver/LED Driver >> LED Drivers
AP3032KTR-G1
Nixie Tube Driver/LED Driver >> LED Drivers AP3032KTR-G1
1MHz PWM boost converter 1 DC-DCVoltage Stabilizer 1.4A 2.7V~9V SOT-23-6 LED Drivers ROHS

1MHz PWM boost converter 1 DC-DCVoltage Stabilizer 1.4A 2.7V~9V SOT-23-6 LED Drivers ROHS

Supplier's Site Datasheet
Led Driver, Boost, -40 To 85Deg C Rohs Compliant Diodes Inc. - 76AH4710 - Newark, An Avnet Company
Chicago, IL, United States
Led Driver, Boost, -40 To 85Deg C Rohs Compliant Diodes Inc.
76AH4710
Led Driver, Boost, -40 To 85Deg C Rohs Compliant Diodes Inc. 76AH4710
LED DRIVER, BOOST, -40 TO 85DEG C ROHS COMPLIANT: YES

LED DRIVER, BOOST, -40 TO 85DEG C ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited Newark, An Avnet Company
Product Category LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers
Product Number 010058-AP3032KTR-G1 137-AP3032KTR-G1 AP3032KTR-G1DITR-ND AP3032KTR-G1 AP3032KTR-G1 AP3032KTR-G1 76AH4710
Product Name PMIC - PMIC - LED Drivers - AP3032KTR-G1 SOT23 LED Driver IC LED Drivers PMIC - LED Drivers Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers Nixie Tube Driver/LED Driver >> LED Drivers Led Driver, Boost, -40 To 85Deg C Rohs Compliant Diodes Inc.
Form Factor Intgrated Circuit (IC) Intgrated Circuit (IC) Intgrated Circuit (IC)
Input Voltage 2.7 volts 2.7 to 9 volts 2.7 to 9 volts 2.7 to 9 volts 2.7 to 9 volts
Output Current 1400 milliamps 1400 milliamps 1400 milliamps 1400 milliamps
Package Type SOT-23-6 Tape & Reel (TR)
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - LED Drivers - LM3503ITL-35/NOPB - Lingto Electronic Limited
Specs
Type Dimmable
Output Current 750 milliamps
View Details
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - 1320290-ILD8150XUMA1 - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Package Type 8-SOIC (0.154", 3.90mm Width)
View Details
9 suppliers
LED Drivers - 1727-3556-ND - DigiKey
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 3 to 15 volts
Output Current 40 milliamps
View Details
4 suppliers