DIODES Incorporated PMIC - PMIC - LED Drivers - AP3030KTR-E1 AP3030KTR-E1

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 181535-AP3030KTR-E1 Type: DC DC Regulator Applications: Backlight Frequency: 1.2MHz Internal Switch(s): Yes Topology: Step-Up (Boost) Number of Outputs: 1 Dimming: Analog Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Maximum Supply Voltage: 16V Operating Input Voltage(Min): 2.5V Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 181535-AP3030KTR-E1 Type: DC DC Regulator Applications: Backlight Frequency: 1.2MHz Internal Switch(s): Yes Topology: Step-Up (Boost) Number of Outputs: 1 Dimming: Analog Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Maximum Supply Voltage: 16V Operating Input Voltage(Min): 2.5V Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - LED Drivers - AP3030KTR-E1 - 181535-AP3030KTR-E1 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - AP3030KTR-E1
181535-AP3030KTR-E1
PMIC - PMIC - LED Drivers - AP3030KTR-E1 181535-AP3030KTR-E1
Manufacturer: Diodes Incorporated Win Source Part Number: 181535-AP3030KTR-E1 Type: DC DC Regulator Applications: Backlight Frequency: 1.2MHz Internal Switch(s): Yes Topology: Step-Up (Boost) Number of Outputs: 1 Dimming: Analog Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Maximum Supply Voltage: 16V Operating Input Voltage(Min): 2.5V Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited

Manufacturer: Diodes Incorporated
Win Source Part Number: 181535-AP3030KTR-E1
Type: DC DC Regulator
Applications: Backlight
Frequency: 1.2MHz
Internal Switch(s): Yes
Topology: Step-Up (Boost)
Number of Outputs: 1
Dimming: Analog
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Maximum Supply Voltage: 16V
Operating Input Voltage(Min): 2.5V
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
LED Drivers - AP3030KTR-E1-ND - DigiKey
Thief River Falls, MN, United States
LED Drivers
AP3030KTR-E1-ND
LED Drivers AP3030KTR-E1-ND
LED Driver IC 1 Output DC DC Regulator Step-Up (Boost) Analog Dimming SOT-23-6

LED Driver IC 1 Output DC DC Regulator Step-Up (Boost) Analog Dimming SOT-23-6

Buy Now Datasheet
Singapore, Singapore
SOT23 LED Driver IC
137-AP3030KTR-E1
SOT23 LED Driver IC 137-AP3030KTR-E1
IC LED DRVR RGLTR ANALOG SOT23-6 Product overview: AP3030KTR-E1 from Diodes Incorporated is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, SOT23, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-AP3030KTR-E1 can be used for catalog matching and distributor lookup.

IC LED DRVR RGLTR ANALOG SOT23-6 Product overview: AP3030KTR-E1 from Diodes Incorporated is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, SOT23, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-AP3030KTR-E1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - LED Drivers - AP3030KTR-E1 - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
AP3030KTR-E1
PMIC - LED Drivers AP3030KTR-E1
IC LED BACKLIGHT SOT26

IC LED BACKLIGHT SOT26

Supplier's Site Datasheet
Integrated Circuits (ICs) - PMIC - LED Drivers - AP3030KTR-E1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - PMIC - LED Drivers
AP3030KTR-E1
Integrated Circuits (ICs) - PMIC - LED Drivers AP3030KTR-E1
IC LED DRVR RGLTR ANALOG SOT23-6

IC LED DRVR RGLTR ANALOG SOT23-6

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers
Product Number 181535-AP3030KTR-E1 AP3030KTR-E1-ND 137-AP3030KTR-E1 AP3030KTR-E1 AP3030KTR-E1
Product Name PMIC - PMIC - LED Drivers - AP3030KTR-E1 LED Drivers SOT23 LED Driver IC PMIC - LED Drivers Integrated Circuits (ICs) - PMIC - LED Drivers
Form Factor Intgrated Circuit (IC) Intgrated Circuit (IC)
Input Voltage 2.5 volts 2.5 to 16 volts 2.5 to 16 volts 2.5 to 16 volts
Features RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Linear LED Driver IC - BCR 430U - Infineon Technologies AG
Infineon Technologies AG
Specs
Form Factor Intgrated Circuit (IC)
Output Current 20 to 100 milliamps
Output Power 0.6000 watts
View Details
LM3421-Q1 N-Channel Controllers for Constant Current LED Drivers - LM3421Q0MHX/NOPB - Texas Instruments
Specs
Form Factor Intgrated Circuit (IC)
Type Dimmable
Input Voltage 4.5 to 75 volts
View Details
7 suppliers