DIODES Incorporated Voltage Regulators - DC DC Switching Regulators AP3015KTR-G1

Description
Boost Switching Regulator IC Positive Adjustable 1.23V 1 Output 300mA (Switch) SC-74A, SOT-753
Request a Quote Datasheet
Description
Boost Switching Regulator IC Positive Adjustable 1.23V 1 Output 300mA (Switch) SC-74A, SOT-753
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - DC DC Switching Regulators - AP3015KTR-G1DICT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
AP3015KTR-G1DICT-ND
Voltage Regulators - DC DC Switching Regulators AP3015KTR-G1DICT-ND
Boost Switching Regulator IC Positive Adjustable 1.23V 1 Output 300mA (Switch) SC-74A, SOT-753

Boost Switching Regulator IC Positive Adjustable 1.23V 1 Output 300mA (Switch) SC-74A, SOT-753

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - AP3015KTR-G1DIDKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
AP3015KTR-G1DIDKR-ND
Voltage Regulators - DC DC Switching Regulators AP3015KTR-G1DIDKR-ND
Boost Switching Regulator IC Positive Adjustable 1.23V 1 Output 300mA (Switch) SC-74A, SOT-753

Boost Switching Regulator IC Positive Adjustable 1.23V 1 Output 300mA (Switch) SC-74A, SOT-753

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - AP3015KTR-G1DITR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
AP3015KTR-G1DITR-ND
Voltage Regulators - DC DC Switching Regulators AP3015KTR-G1DITR-ND
Boost Switching Regulator IC Positive Adjustable 1.23V 1 Output 300mA (Switch) SC-74A, SOT-753

Boost Switching Regulator IC Positive Adjustable 1.23V 1 Output 300mA (Switch) SC-74A, SOT-753

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - AP3015KTR-G1 - 010056-AP3015KTR-G1 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - AP3015KTR-G1
010056-AP3015KTR-G1
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - AP3015KTR-G1 010056-AP3015KTR-G1
Manufacturer: Diodes Incorporated Win Source Part Number: 010056-AP3015KTR-G1 Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Adjustable Topology: Boost Frequency - Switching: 150kHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 300mA (Switch) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23-5 Purpose: Step-Up Maximum Input Voltage: 12V Nominal Output Voltage (Min/Fixed): 1.23V Maximum Output Voltage: 34V Minimum Input Voltage: 1.2V Alternative Parts (Cross-Reference): LT1308AIS8#TRPBF; MIC2296BML TR; MIC2290YML TR; Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Sufficient

Manufacturer: Diodes Incorporated
Win Source Part Number: 010056-AP3015KTR-G1
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Boost
Frequency - Switching: 150kHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 300mA (Switch)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-23-5
Purpose: Step-Up
Maximum Input Voltage: 12V
Nominal Output Voltage (Min/Fixed): 1.23V
Maximum Output Voltage: 34V
Minimum Input Voltage: 1.2V
Alternative Parts (Cross-Reference): LT1308AIS8#TRPBF; MIC2296BML TR; MIC2290YML TR;
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - AP3015KTR-G1 - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - DC DC Switching Regulators
AP3015KTR-G1
Voltage Regulators - DC DC Switching Regulators AP3015KTR-G1
IC REG BOOST ADJ 300MA SOT23-5

IC REG BOOST ADJ 300MA SOT23-5

Supplier's Site Datasheet
Voltage Regulators - DC DC Switching Regulators - AP3015KTR-G1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
AP3015KTR-G1
Voltage Regulators - DC DC Switching Regulators AP3015KTR-G1
Boost Switching Regulator IC Positive Adjustable 1.23V 1 Output 300mA (Switch) SC-74A, SOT-753

Boost Switching Regulator IC Positive Adjustable 1.23V 1 Output 300mA (Switch) SC-74A, SOT-753

Buy Now Datasheet
Sheung Wan, Hong Kong
Switching Voltage Regulators
AP3015KTR-G1
Switching Voltage Regulators AP3015KTR-G1
Switching Voltage Regulators 350mA DC/DC Boost 200mV 1.2V to 12V

Switching Voltage Regulators 350mA DC/DC Boost 200mV 1.2V to 12V

Buy Now Datasheet
PMIC - Voltage Regulators - DC DC Switching Regulators - AP3015KTR-G1 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
AP3015KTR-G1
PMIC - Voltage Regulators - DC DC Switching Regulators AP3015KTR-G1
IC REG BOOST ADJ 300MA SOT23-5

IC REG BOOST ADJ 300MA SOT23-5

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - AP3015KTR-G1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
AP3015KTR-G1
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators AP3015KTR-G1
IC REG BOOST ADJ 300MA SOT23-5

IC REG BOOST ADJ 300MA SOT23-5

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ODG (Origin Data Global) Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number AP3015KTR-G1DICT-ND 010056-AP3015KTR-G1 AP3015KTR-G1 AP3015KTR-G1 AP3015KTR-G1 AP3015KTR-G1 AP3015KTR-G1
Product Name Voltage Regulators - DC DC Switching Regulators PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - AP3015KTR-G1 Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators Switching Voltage Regulators PMIC - Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Configuration / Function Boost Boost Boost
Output Voltage Type Adjustable / Variable Adjustable / Variable; Adjustable Adjustable / Variable Adjustable / Variable; Adjustable
Package Type Other; SC-74A, SOT-753 SOT23; Other; SOT-23-5 SOT23; Other; SC-74A, SOT-753 Other; SC-74A, SOT-753
Output Voltage 1.23 to 34 volts 1.23 volts 1.23 volts 1.23 to 34 volts 1.23 volts
IOUT 0.3000 amps 0.3000 amps 0.3000 amps 0.3000 amps 0.3000 amps
Unlock Full Specs
to access all available technical data

Similar Products

Automotive, Dual Synchronous, Low Voltage Buck - A8651KLPTR-T-1 - Allegro MicroSystems Inc.
Specs
Configuration / Function Buck
Output Voltage Type Adjustable / Variable
View Details
8 suppliers
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - ADP1148AR-REEL - 860220-ADP1148AR-REEL - Win Source Electronics
Specs
Package Type SOIC; Other; 14-SO
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
2 suppliers
Voltage Regulators - DC DC Switching Regulators - LM21305SQ/S7002839 - Quarktwin Technology Ltd.
Specs
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 28-WFQFN Exposed Pad
Life Cycle Stage Active
View Details
2 suppliers