IC REG BOOST ADJ 75MA SOT23-5 Product overview: AP3015AKTR-G1 from Diodes Incorporated is a Boost DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Boost, 75MA, SOT23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Boost, 75MA, SOT23, Boost DC-DC Converter IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-AP3015AKTR-G1 can be used for catalog matching and distributor lookup.
boost converterType Adjustable 1.23V~34V 1V~12V 75mA SOT-23-5 DC-DC Converters ROHS
| ERSAELECTRONICS PTE. LTD. | LCSC Electronics Technology (HK) Limited | |
|---|---|---|
| Product Category | DC-DC Converter Chips | DC-DC Converter Chips |
| Product Number | 739-AP3015AKTR-G1 | AP3015AKTR-G1 |
| Product Name | 75MA SOT23 Boost DC-DC Converter IC | Power Supply Chip >> DC-DC Converters |
| Package Type | Other; Tape & Reel (TR) | SOT23 |
| Output Voltage | 1.23 volts | 1.23 to 34 volts |
| Input Voltage | 12 volts | 1 to 12 volts |
| IOUT | 0.1000 amps | 0.0750 amps |