Boost Switching Regulator IC Positive Adjustable 1.25V 1 Output 500mA (Switch) SC-74A, SOT-753
Boost Switching Regulator IC Positive Adjustable 1.25V 1 Output 500mA (Switch) SC-74A, SOT-753
Boost Switching Regulator IC Positive Adjustable 1.25V 1 Output 500mA (Switch) SC-74A, SOT-753
Manufacturer: Diodes Incorporated
Win Source Part Number: 094671-AP3012KTR-E1
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Boost
Frequency - Switching: 1.5MHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 500mA (Switch)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-23-5
Purpose: Step-Up
Maximum Input Voltage: 16V
Nominal Output Voltage (Min/Fixed): 1.25V
Maximum Output Voltage: 29V
Minimum Input Voltage: 2.6V
Alternative Parts (Cross-Reference): LT1930ES5#TRPBF; AP3012KTR-G1; LT1930ES5#TRM;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Sufficient
IC REG BOOST ADJ 500MA SOT23-5
IC REG BOOST ADJ 500MA SOT23-5
Boost Switching Regulator IC Positive Adjustable 1.25V 1 Output 500mA (Switch) SC-74A, SOT-753
Voltage Regulators - Switching Regulators 1.5MHz DC/DC 2.6V to 16V
Switching Voltage Regulators 1.5MHz DC/DC 2.6V to 16V
IC REG BOOST ADJ 500MA SOT23-5
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Utmel Electronic Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | AP3012KTR-E1DITR-ND | 094671-AP3012KTR-E1 | AP3012KTR-E1 | AP3012KTR-E1 | AP3012KTR-E1 | 233-AP3012KTR-E1 | AP3012KTR-E1 | AP3012KTR-E1 |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - AP3012KTR-E1 | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - Switching Regulators 1.5MHz DC/DC 2.6V to 16V | Switching Voltage Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Boost | Boost | Boost | |||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable; Adjustable | |||
| Package Type | Other; SC-74A, SOT-753 | SOT23; Other; SOT-23-5 | SOT23; Other; SC-74A, SOT-753 | Other; SC-74A, SOT-753 | Other; SC-74A, SOT-753 | |||
| Output Voltage | 1.25 to 29 volts | 1.25 volts | 1.25 volts | 1.25 volts | 1.25 to 29 volts | 29 volts | ||
| IOUT | 0.5000 amps | 0.5000 amps | 0.5000 amps | 0.5000 amps | 0.5000 amps | 0.5000 amps |