DIODES Incorporated LED Drivers AP3009KTR-E1

Description
LED Driver IC 1 Output DC DC Regulator Step-Up (Boost) Analog Dimming 560mA (Switch) SOT-23-6
Description
LED Driver IC 1 Output DC DC Regulator Step-Up (Boost) Analog Dimming 560mA (Switch) SOT-23-6
Datasheet
Datasheet Summary
Powered by GS/AI

The AP3009KTR-E1 is a white LED step-up converter designed to drive up to six white LEDs in series, making it suitable for applications such as cellular phones, digital cameras, and LCD modules. It features a constant frequency PWM control scheme operating at 1.2MHz, allowing for the use of compact external components, including a 1mm tall inductor and a 0.22µF output capacitor. The device integrates a Schottky diode within the chip, eliminating the need for an additional external diode. The AP3009KTR-E1 includes over output voltage protection, which clamps the output voltage to 30V in the event of an LED failure or other abnormal conditions. It is packaged in a standard SOT-23-6 format and offers a disable port for ease of integration into various systems. The typical efficiency of the device is 83%, ensuring effective power management for LED applications.

Datasheet Summary
Powered by GS/AI

The AP3009KTR-E1 is a white LED step-up converter designed to drive up to six white LEDs in series, making it suitable for applications such as cellular phones, digital cameras, and LCD modules. It features a constant frequency PWM control scheme operating at 1.2MHz, allowing for the use of compact external components, including a 1mm tall inductor and a 0.22µF output capacitor. The device integrates a Schottky diode within the chip, eliminating the need for an additional external diode. The AP3009KTR-E1 includes over output voltage protection, which clamps the output voltage to 30V in the event of an LED failure or other abnormal conditions. It is packaged in a standard SOT-23-6 format and offers a disable port for ease of integration into various systems. The typical efficiency of the device is 83%, ensuring effective power management for LED applications.

Suppliers

Company
Product
Description
Supplier Links
LED Drivers - AP3009KTR-E1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
LED Drivers
AP3009KTR-E1
LED Drivers AP3009KTR-E1
LED Driver IC 1 Output DC DC Regulator Step-Up (Boost) Analog Dimming 560mA (Switch) SOT-23-6

LED Driver IC 1 Output DC DC Regulator Step-Up (Boost) Analog Dimming 560mA (Switch) SOT-23-6

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Gate Drivers
Product Number AP3009KTR-E1
Product Name LED Drivers
Number of Outputs 1; 1
Output Configuration Inverting; Step-Up (Boost)
Output Voltage 38 volts
Output Current 0.5600 amps
Unlock Full Specs
to access all available technical data

Similar Products

Gate Driver IC - 730-2ED2304S06FXLSA1 - ERSAELECTRONICS PTE. LTD.
Infineon Technologies AG
Specs
Number of Outputs 2; 2
Supply Voltage 10 to 20 volts
Package Type Tube
View Details
4 suppliers
 - 74VHCT541PW,118 - Rochester Electronics
Nexperia B.V.
Specs
Package Type SOT360
Packing Method Tape Reel; Tape & Reel; Other
View Details
 - 54ALS808AFK/B - Rochester Electronics
Rochester Electronics
Specs
Package Type LCC
Packing Method Tube; Tube; Other
View Details