DIODES Incorporated PMIC - PMIC - LED Drivers - AP3009KTR-E1 AP3009KTR-E1

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 051793-AP3009KTR-E1 Packaging: Reel - TR Type: DC DC Regulator Applications: Backlight Mounting: SMD (SMT) Frequency: 1.2MHz Internal Switch(s): Yes Topology: Step-Up (Boost) Number of Outputs: 1 Dimming: Analog Output Voltage: 38V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23-6 Maximum Supply Voltage: 16V Operating Input Voltage(Min): 2.5V Channel Output Current: 560mA (Switch) Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 051793-AP3009KTR-E1 Packaging: Reel - TR Type: DC DC Regulator Applications: Backlight Mounting: SMD (SMT) Frequency: 1.2MHz Internal Switch(s): Yes Topology: Step-Up (Boost) Number of Outputs: 1 Dimming: Analog Output Voltage: 38V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23-6 Maximum Supply Voltage: 16V Operating Input Voltage(Min): 2.5V Channel Output Current: 560mA (Switch) Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - LED Drivers - AP3009KTR-E1 - 051793-AP3009KTR-E1 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - AP3009KTR-E1
051793-AP3009KTR-E1
PMIC - PMIC - LED Drivers - AP3009KTR-E1 051793-AP3009KTR-E1
Manufacturer: Diodes Incorporated Win Source Part Number: 051793-AP3009KTR-E1 Packaging: Reel - TR Type: DC DC Regulator Applications: Backlight Mounting: SMD (SMT) Frequency: 1.2MHz Internal Switch(s): Yes Topology: Step-Up (Boost) Number of Outputs: 1 Dimming: Analog Output Voltage: 38V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23-6 Maximum Supply Voltage: 16V Operating Input Voltage(Min): 2.5V Channel Output Current: 560mA (Switch) Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Sufficient

Manufacturer: Diodes Incorporated
Win Source Part Number: 051793-AP3009KTR-E1
Packaging: Reel - TR
Type: DC DC Regulator
Applications: Backlight
Mounting: SMD (SMT)
Frequency: 1.2MHz
Internal Switch(s): Yes
Topology: Step-Up (Boost)
Number of Outputs: 1
Dimming: Analog
Output Voltage: 38V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-23-6
Maximum Supply Voltage: 16V
Operating Input Voltage(Min): 2.5V
Channel Output Current: 560mA (Switch)
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
SOT23 LED Driver IC
137-AP3009KTR-E1
SOT23 LED Driver IC 137-AP3009KTR-E1
IC LED DRV RGLTR ANALOG SOT23-6 Product overview: AP3009KTR-E1 from Diodes Incorporated is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, SOT23, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-AP3009KTR-E1 can be used for catalog matching and distributor lookup.

IC LED DRV RGLTR ANALOG SOT23-6 Product overview: AP3009KTR-E1 from Diodes Incorporated is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, SOT23, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-AP3009KTR-E1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
LED Drivers - AP3009KTR-E1-ND - DigiKey
Thief River Falls, MN, United States
LED Drivers
AP3009KTR-E1-ND
LED Drivers AP3009KTR-E1-ND
LED Driver IC 1 Output DC DC Regulator Step-Up (Boost) Analog Dimming 560mA (Switch) SOT-23-6

LED Driver IC 1 Output DC DC Regulator Step-Up (Boost) Analog Dimming 560mA (Switch) SOT-23-6

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - AP3009KTR-E1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
AP3009KTR-E1
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers AP3009KTR-E1
IC LED DRV RGLTR ANALOG SOT23-6

IC LED DRV RGLTR ANALOG SOT23-6

Supplier's Site
PMIC - LED Drivers - AP3009KTR-E1 - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
AP3009KTR-E1
PMIC - LED Drivers AP3009KTR-E1
IC LED DRIVER RGLTR DIM

IC LED DRIVER RGLTR DIM

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers
Product Number 051793-AP3009KTR-E1 137-AP3009KTR-E1 AP3009KTR-E1-ND AP3009KTR-E1 AP3009KTR-E1
Product Name PMIC - PMIC - LED Drivers - AP3009KTR-E1 SOT23 LED Driver IC LED Drivers Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers PMIC - LED Drivers
Form Factor Intgrated Circuit (IC) Intgrated Circuit (IC)
Input Voltage 2.5 volts 2.5 to 16 volts 2.5 to 16 volts 2.5 to 16 volts
Output Voltage 38 volts 38 volts
Output Current 560 milliamps 560 milliamps 560 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

LED Driver ICs - 2580785 - RS Components, Ltd.
Infineon Technologies AG
Specs
Form Factor Intgrated Circuit (IC)
Type Dimmable
Input Voltage 25 volts
View Details
2 suppliers
LED Drivers - 1727-2660-2-ND - DigiKey
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage ? to 18 volts
Output Voltage 16 volts
View Details
3 suppliers
PMIC - PMIC - LED Drivers - LM3414HVMRX - 83438-LM3414HVMRX - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 4.5 volts
Output Current 1000 milliamps
View Details
2 suppliers
LED Driver IC - SKY81452-22-001 - Richardson RFPD
Skyworks Solutions, Inc.
Specs
Form Factor Intgrated Circuit (IC)
View Details
2 suppliers