The AP3005MTR-G1 is a DC-DC buck converter designed to deliver up to 2A of output current. Operating at a switching frequency of 420kHz, it provides efficient voltage regulation suitable for various applications. The device features adjustable output voltage, allowing flexibility in design. Its compact 8-pin SOIC package facilitates easy integration into space-constrained environments. The product is suitable for applications requiring reliable power management solutions.
Manufacturer: Diodes Incorporated
Win Source Part Number: 805748-AP3005MTR-G1
Packaging: Reel
Mounting Style: SMD
Current - Output: 2A
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Frequency - Switching: 420kHz
Number of Outputs: 1
Part Status: Obsolete (End Of Life)
Output Configuration: Positive
Voltage - Input (Min): 4.75V
Voltage - Output (Min/Fixed): 0.8V
Synchronous Rectifier: No
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 125°C
Maximum Input Voltage: 25V
Maximum Output Voltage: 21V
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 4,000
MSL Level: 1 (Unlimited)
"Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 2A 8-SOIC (0.154"", 3.90mm Width)"
IC REG BUCK ADJUSTABLE 2A 8SOIC
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 2A 8-SOIC (0.154", 3.90mm Width)
IC REG BUCK ADJUSTABLE 2A 8SOIC
| Win Source Electronics | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 805748-AP3005MTR-G1 | AP3005MTR-G1-ND | AP3005MTR-G1 | AP3005MTR-G1 | AP3005MTR-G1 |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - AP3005MTR-G1 | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | |||
| Output Voltage Type | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | |
| Package Type | SOIC; Other; 8-SOIC | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) | SOIC | |
| Life Cycle Stage | PhaseOut; Obsolete (End Of Life) | Removed; Obsolete | Removed | ||
| Special Features | Multiple Outputs; Synchronous Rectification |