DIODES Incorporated PMIC - PMIC - Power Distribution Switches, Load Drivers - AP2822GKETR-G1-01 AP2822GKETR-G1-01

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 852510-AP2822GKETR-G 1-01 Features: Power Switch/Driver Package: Reel - TR Part Status: Obsolete Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 852510-AP2822GKETR-G 1-01 Features: Power Switch/Driver Package: Reel - TR Part Status: Obsolete Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Distribution Switches, Load Drivers - AP2822GKETR-G1-01 - AP2822GKETR-G1-01 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - AP2822GKETR-G1-01
AP2822GKETR-G1-01
PMIC - PMIC - Power Distribution Switches, Load Drivers - AP2822GKETR-G1-01 AP2822GKETR-G1-01
Manufacturer: Diodes Incorporated Win Source Part Number: 852510-AP2822GKETR-G 1-01 Features: Power Switch/Driver Package: Reel - TR Part Status: Obsolete Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Diodes Incorporated
Win Source Part Number: 852510-AP2822GKETR-G1-01
Features: Power Switch/Driver
Package: Reel - TR
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - AP2822GKETR-G1-01 - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
AP2822GKETR-G1-01
PMIC - Power Distribution Switches, Load Drivers AP2822GKETR-G1-01
IC PWR SWITCH N-CHAN 1:1 SOT23-5

IC PWR SWITCH N-CHAN 1:1 SOT23-5

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number AP2822GKETR-G1-01 AP2822GKETR-G1-01
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - AP2822GKETR-G1-01 PMIC - Power Distribution Switches, Load Drivers
Current 2.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

One Phase Power Distribution Blocks - 38074 - Altech Corp.
Specs
Voltage 600 - 690 VAC
Phase Single
Current 175.0 amps
View Details
Power Fuses Power Distribution Blocks - VLC series -  - VICFUSE
Specs
Voltage 600V/1000V
Certifications CE; cUL; UL
View Details
Power Distribution Units - 7553983 - RS Components, Ltd.
Specs
Voltage 230 v ac
Number of Outlets 5
Outlets Type e - french
View Details
Potential distribution module - 750-1607 - WAGO
Specs
Operating Temperature 32 to 131 F (0 to 55 C)
View Details