DIODES Incorporated PMIC - PMIC - Power Distribution Switches, Load Drivers - AP2822CKETR-G1 AP2822CKETR-G1

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 199184-AP2822CKETR-G 1 Packaging: Reel - TR Features: Status Flag Output Type: N-Channel Input Type: Non-Inverting Switch Type: USB Switch Fault Protection: Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO Number of Outputs: 1 Current - Output (Max): 1A Voltage - Load: 2.7 V to 5.5 V Rds On (Typ): 85 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23-5 Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): TPS2065CDBVR; AP2171AW-7; AP2822CKBTR-G1; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Sufficient Quantity per package: 3k pcs
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 199184-AP2822CKETR-G 1 Packaging: Reel - TR Features: Status Flag Output Type: N-Channel Input Type: Non-Inverting Switch Type: USB Switch Fault Protection: Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO Number of Outputs: 1 Current - Output (Max): 1A Voltage - Load: 2.7 V to 5.5 V Rds On (Typ): 85 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23-5 Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): TPS2065CDBVR; AP2171AW-7; AP2822CKBTR-G1; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Sufficient Quantity per package: 3k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Distribution Switches, Load Drivers - AP2822CKETR-G1 - AP2822CKETR-G1 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - AP2822CKETR-G1
AP2822CKETR-G1
PMIC - PMIC - Power Distribution Switches, Load Drivers - AP2822CKETR-G1 AP2822CKETR-G1
Manufacturer: Diodes Incorporated Win Source Part Number: 199184-AP2822CKETR-G 1 Packaging: Reel - TR Features: Status Flag Output Type: N-Channel Input Type: Non-Inverting Switch Type: USB Switch Fault Protection: Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO Number of Outputs: 1 Current - Output (Max): 1A Voltage - Load: 2.7 V to 5.5 V Rds On (Typ): 85 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23-5 Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): TPS2065CDBVR; AP2171AW-7; AP2822CKBTR-G1; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Sufficient Quantity per package: 3k pcs

Manufacturer: Diodes Incorporated
Win Source Part Number: 199184-AP2822CKETR-G1
Packaging: Reel - TR
Features: Status Flag
Output Type: N-Channel
Input Type: Non-Inverting
Switch Type: USB Switch
Fault Protection: Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO
Number of Outputs: 1
Current - Output (Max): 1A
Voltage - Load: 2.7 V to 5.5 V
Rds On (Typ): 85 mOhm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-23-5
Supply Voltage - Operating: Not Required
Alternative Parts (Cross-Reference): TPS2065CDBVR; AP2171AW-7; AP2822CKBTR-G1;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Sufficient
Quantity per package: 3k pcs

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - AP2822CKETR-G1 - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
AP2822CKETR-G1
PMIC - Power Distribution Switches, Load Drivers AP2822CKETR-G1
IC PWR SWITCH N-CHAN 1:1 SOT23-5

IC PWR SWITCH N-CHAN 1:1 SOT23-5

Supplier's Site Datasheet
Power Switch ICs - Power Distribution USB Power Switch - 233-AP2822CKETR-G1 - Utmel Electronic Limited
Hong Kong, China
Power Switch ICs - Power Distribution USB Power Switch
233-AP2822CKETR-G1
Power Switch ICs - Power Distribution USB Power Switch 233-AP2822CKETR-G1
Power Switch ICs - Power Distribution USB Power Switch

Power Switch ICs - Power Distribution USB Power Switch

Supplier's Site
Power Load Sw, High Side, 1.5A, 85Deg C Rohs Compliant Diodes Inc. - 76AH4703 - Newark, An Avnet Company
Chicago, IL, United States
Power Load Sw, High Side, 1.5A, 85Deg C Rohs Compliant Diodes Inc.
76AH4703
Power Load Sw, High Side, 1.5A, 85Deg C Rohs Compliant Diodes Inc. 76AH4703
POWER LOAD SW, HIGH SIDE, 1.5A, 85DEG C ROHS COMPLIANT: YES

POWER LOAD SW, HIGH SIDE, 1.5A, 85DEG C ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Utmel Electronic Limited Newark, An Avnet Company
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU) Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number AP2822CKETR-G1 AP2822CKETR-G1 233-AP2822CKETR-G1 76AH4703
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - AP2822CKETR-G1 PMIC - Power Distribution Switches, Load Drivers Power Switch ICs - Power Distribution USB Power Switch Power Load Sw, High Side, 1.5A, 85Deg C Rohs Compliant Diodes Inc.
Voltage 2.7 V to 5.5 V
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1581H8DP - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Voltage 100-240VAC (TUV), 120-240VAC (UL)
Number of Outlets 8
Current 10.0 amps
View Details
2 suppliers
POWER DISTRIBUTION UNIT FA00394 -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Voltage 230V; 230 VAC
Power 6000 watts
Outlets NEMA
View Details
Power Distribution Units - 325020 - RS Components, Ltd.
Specs
Number of Outlets 6
Outlets Type F
View Details