DIODES Incorporated PMIC - PMIC - Power Distribution Switches, Load Drivers - AP2822CKBTR-G1 AP2822CKBTR-G1

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1017694-AP2822CKBTR- G1 Packaging: Reel - TR Features: Status Flag Output Type: N-Channel Input Type: Non-Inverting Switch Type: USB Switch Fault Protection: Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO Number of Outputs: 1 Current - Output (Max): 1A Voltage - Load: 2.7 V to 5.5 V Rds On (Typ): 85 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23-5 Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): TPS2065CDBVR; AP2171AW-7; AP2822CKETR-G1; Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1017694-AP2822CKBTR- G1 Packaging: Reel - TR Features: Status Flag Output Type: N-Channel Input Type: Non-Inverting Switch Type: USB Switch Fault Protection: Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO Number of Outputs: 1 Current - Output (Max): 1A Voltage - Load: 2.7 V to 5.5 V Rds On (Typ): 85 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23-5 Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): TPS2065CDBVR; AP2171AW-7; AP2822CKETR-G1; Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Distribution Switches, Load Drivers - AP2822CKBTR-G1 - AP2822CKBTR-G1 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - AP2822CKBTR-G1
AP2822CKBTR-G1
PMIC - PMIC - Power Distribution Switches, Load Drivers - AP2822CKBTR-G1 AP2822CKBTR-G1
Manufacturer: Diodes Incorporated Win Source Part Number: 1017694-AP2822CKBTR- G1 Packaging: Reel - TR Features: Status Flag Output Type: N-Channel Input Type: Non-Inverting Switch Type: USB Switch Fault Protection: Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO Number of Outputs: 1 Current - Output (Max): 1A Voltage - Load: 2.7 V to 5.5 V Rds On (Typ): 85 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23-5 Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): TPS2065CDBVR; AP2171AW-7; AP2822CKETR-G1; Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs

Manufacturer: Diodes Incorporated
Win Source Part Number: 1017694-AP2822CKBTR-G1
Packaging: Reel - TR
Features: Status Flag
Output Type: N-Channel
Input Type: Non-Inverting
Switch Type: USB Switch
Fault Protection: Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO
Number of Outputs: 1
Current - Output (Max): 1A
Voltage - Load: 2.7 V to 5.5 V
Rds On (Typ): 85 mOhm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-23-5
Supply Voltage - Operating: Not Required
Alternative Parts (Cross-Reference): TPS2065CDBVR; AP2171AW-7; AP2822CKETR-G1;
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - AP2822CKBTR-G1 - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
AP2822CKBTR-G1
PMIC - Power Distribution Switches, Load Drivers AP2822CKBTR-G1
IC PWR SWITCH N-CHAN 1:1 SOT23-5

IC PWR SWITCH N-CHAN 1:1 SOT23-5

Supplier's Site Datasheet
Power Load Sw, High Side, 1.5A, 85Deg C Rohs Compliant Diodes Inc. - 28AK5729 - Newark, An Avnet Company
Chicago, IL, United States
Power Load Sw, High Side, 1.5A, 85Deg C Rohs Compliant Diodes Inc.
28AK5729
Power Load Sw, High Side, 1.5A, 85Deg C Rohs Compliant Diodes Inc. 28AK5729
POWER LOAD SW, HIGH SIDE, 1.5A, 85DEG C ROHS COMPLIANT: YES

POWER LOAD SW, HIGH SIDE, 1.5A, 85DEG C ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Newark, An Avnet Company
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number AP2822CKBTR-G1 AP2822CKBTR-G1 28AK5729
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - AP2822CKBTR-G1 PMIC - Power Distribution Switches, Load Drivers Power Load Sw, High Side, 1.5A, 85Deg C Rohs Compliant Diodes Inc.
Voltage 2.7 V to 5.5 V
Unlock Full Specs
to access all available technical data

Similar Products

Power Distributor - PCM5-ESB-1N-1N-1R-1RCD-16 -  - Micropower LLC
Specs
Number of Outlets 1
Outlets Neutrik
View Details
Power Fuses Power Distribution Blocks - VLD series -  - VICFUSE
Specs
Voltage 600V/1000V
Certifications CE; cUL; UL
View Details
Passive distribution box - 757-284/000-005 - WAGO
Specs
Operating Temperature -13 to 176 F (-25 to 80 C)
View Details