Manufacturer: Diodes Incorporated
Win Source Part Number: 768615-AP2820CMMTR-G
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Status Flag
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Output Type: N-Channel
Interface: On/Off
Switch Type: USB Switch
Fault Protection: Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO
Number of Outputs: 1
Output Configuration: High Side
Voltage - Load: 2.7 V ~ 5.5 V
Rds On (Typ): 60 mOhm
Categories: Integrated Circuits (ICs)
Manufacturer Package: 8-MSOP
Current - Output (Maximum): 2A
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs
IC PWR SWITCH N-CHAN 1:1 8MSOP
| Win Source Electronics | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Power Distribution Units (PDU) | Power Distribution Units (PDU) |
| Product Number | AP2820CMMTR-G1-01 | AP2820CMMTR-G1-01 |
| Product Name | PMIC - PMIC - Power Distribution Switches, Load Drivers - AP2820CMMTR-G1-01 | PMIC - Power Distribution Switches, Load Drivers |
| Voltage | 2.7 V ~ 5.5 V |