DIODES Incorporated Power Distribution Switches, Load Drivers AP2820BM-G1

Description
Power Switch/Driver 1:1 N-Channel 2A 8-SOIC
Description
Power Switch/Driver 1:1 N-Channel 2A 8-SOIC
Datasheet
Datasheet Summary
Powered by GS/AI

The AP2820BM-G1 is a high-side power distribution switch designed for applications requiring reliable power management. It features an integrated N-Channel MOSFET with a low on-resistance of 60mΩ, suitable for USB voltage drop requirements. The device supports a continuous load of 2.0A and operates within a voltage range of 2.7V to 5.5V. Key protective features include over-current protection, thermal shutdown, and load short protection with fold-back, ensuring safe operation during hot plug-in scenarios. The AP2820BM-G1 also includes a soft-start function to limit inrush current and an under-voltage lockout (UVLO) to prevent operation without a valid input voltage. A FLAG output is provided to indicate fault conditions to the USB controller. The product is available in SOIC-8 and MSOP-8 packages, making it suitable for various compact designs.

Datasheet Summary
Powered by GS/AI

The AP2820BM-G1 is a high-side power distribution switch designed for applications requiring reliable power management. It features an integrated N-Channel MOSFET with a low on-resistance of 60mΩ, suitable for USB voltage drop requirements. The device supports a continuous load of 2.0A and operates within a voltage range of 2.7V to 5.5V. Key protective features include over-current protection, thermal shutdown, and load short protection with fold-back, ensuring safe operation during hot plug-in scenarios. The AP2820BM-G1 also includes a soft-start function to limit inrush current and an under-voltage lockout (UVLO) to prevent operation without a valid input voltage. A FLAG output is provided to indicate fault conditions to the USB controller. The product is available in SOIC-8 and MSOP-8 packages, making it suitable for various compact designs.

Suppliers

Company
Product
Description
Supplier Links
Power Distribution Switches, Load Drivers - AP2820BM-G1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Distribution Switches, Load Drivers
AP2820BM-G1
Power Distribution Switches, Load Drivers AP2820BM-G1
Power Switch/Driver 1:1 N-Channel 2A 8-SOIC

Power Switch/Driver 1:1 N-Channel 2A 8-SOIC

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Gate Drivers
Product Number AP2820BM-G1
Product Name Power Distribution Switches, Load Drivers
Driver Type High-side
Number of Outputs 1; 1
Output Configuration Inverting; Noninverting
Output Current 2 amps
Unlock Full Specs
to access all available technical data

Similar Products

Clock Buffers, Drivers - CDC204DWR - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 4.75 to 5.25 volts
Switching Frequency 80000 kHz
View Details
Clock Buffers, Drivers - SI53354BD13021-AM - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 1.71 to 3.46 volts
Switching Frequency 250000 kHz
View Details
 - 74AHC2G125DP-Q100H - Rochester Electronics
Specs
Package Type SOT505
Packing Method Tape Reel; Tape & Reel; Other
View Details