DIODES Incorporated PMIC - PMIC - Power Distribution Switches, Load Drivers - AP2815DMM-G1 AP2815DMM-G1

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 768612-AP2815DMM-G1 Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Features: Status Flag Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Output Type: N-Channel Interface: On/Off Switch Type: USB Switch Fault Protection: Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO Number of Outputs: 1 Part Status: Obsolete(EOL) Output Configuration: High Side Voltage - Load: 2.7 V ~ 5.5 V Rds On (Typ): 60 mOhm Family Name: AP2815 Categories: Integrated Circuits (ICs) Manufacturer Package: 8-MSOP Current - Output (Maximum): 1.5A Alternative Parts (Cross-Reference): TPS2068IDGNRQ1; TPS2068DGNRG4; TPS2068DGN; TPS2041BDGN-ASY; Introduction Date: April 02, 2012 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 768612-AP2815DMM-G1 Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Features: Status Flag Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Output Type: N-Channel Interface: On/Off Switch Type: USB Switch Fault Protection: Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO Number of Outputs: 1 Part Status: Obsolete(EOL) Output Configuration: High Side Voltage - Load: 2.7 V ~ 5.5 V Rds On (Typ): 60 mOhm Family Name: AP2815 Categories: Integrated Circuits (ICs) Manufacturer Package: 8-MSOP Current - Output (Maximum): 1.5A Alternative Parts (Cross-Reference): TPS2068IDGNRQ1; TPS2068DGNRG4; TPS2068DGN; TPS2041BDGN-ASY; Introduction Date: April 02, 2012 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - AP2815DMM-G1
AP2815DMM-G1
PMIC - PMIC - Power Distribution Switches, Load Drivers - AP2815DMM-G1 AP2815DMM-G1
Manufacturer: Diodes Incorporated Win Source Part Number: 768612-AP2815DMM-G1 Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Features: Status Flag Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Output Type: N-Channel Interface: On/Off Switch Type: USB Switch Fault Protection: Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO Number of Outputs: 1 Part Status: Obsolete(EOL) Output Configuration: High Side Voltage - Load: 2.7 V ~ 5.5 V Rds On (Typ): 60 mOhm Family Name: AP2815 Categories: Integrated Circuits (ICs) Manufacturer Package: 8-MSOP Current - Output (Maximum): 1.5A Alternative Parts (Cross-Reference): TPS2068IDGNRQ1; TPS2068DGNRG4; TPS2068DGN; TPS2041BDGN-ASY; Introduction Date: April 02, 2012 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited

Manufacturer: Diodes Incorporated
Win Source Part Number: 768612-AP2815DMM-G1
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Status Flag
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Output Type: N-Channel
Interface: On/Off
Switch Type: USB Switch
Fault Protection: Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO
Number of Outputs: 1
Part Status: Obsolete(EOL)
Output Configuration: High Side
Voltage - Load: 2.7 V ~ 5.5 V
Rds On (Typ): 60 mOhm
Family Name: AP2815
Categories: Integrated Circuits (ICs)
Manufacturer Package: 8-MSOP
Current - Output (Maximum): 1.5A
Alternative Parts (Cross-Reference): TPS2068IDGNRQ1; TPS2068DGNRG4; TPS2068DGN; TPS2041BDGN-ASY;
Introduction Date: April 02, 2012
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - AP2815DMM-G1 - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
AP2815DMM-G1
PMIC - Power Distribution Switches, Load Drivers AP2815DMM-G1
IC PWR SWITCH N-CHAN 1:1 8MSOP

IC PWR SWITCH N-CHAN 1:1 8MSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number AP2815DMM-G1 AP2815DMM-G1
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - AP2815DMM-G1 PMIC - Power Distribution Switches, Load Drivers
Voltage 2.7 V ~ 5.5 V
Unlock Full Specs
to access all available technical data

Similar Products

Power Distributor - PCM5-ESB-1N-1N-1R-1RCD-16 -  - Micropower LLC
Specs
Number of Outlets 1
Outlets Neutrik
View Details
Power Fuses Power Distribution Blocks - VGDB -  - VICFUSE
Specs
Voltage 600V/1000V
Certifications CE; cUL; UL
View Details
Potential distribution module - 750-1605 - WAGO
Specs
Operating Temperature 32 to 131 F (0 to 55 C)
View Details