Manufacturer: Diodes Incorporated
Win Source Part Number: 768611-AP2810DMM-G1
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Status Flag
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Output Type: N-Channel
Interface: On/Off
Switch Type: USB Switch
Fault Protection: Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO
Number of Outputs: 1
Part Status: Obsolete(EOL)
Output Configuration: High Side
Voltage - Load: 2.7 V ~ 5.5 V
Rds On (Typ): 60 mOhm
Family Name: AP2810
Categories: Integrated Circuits (ICs)
Manufacturer Package: 8-MSOP
Current - Output (Maximum): 1A
Alternative Parts (Cross-Reference): AP2810CMTR-G1; AP2810DMTR-G1; AP2810BMTR-G1; AP2810DM-G1;
Introduction Date: July 19, 2012
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
IC PWR SWITCH N-CHAN 1:1 8MSOP
| Win Source Electronics | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Power Distribution Units (PDU) | Power Distribution Units (PDU) |
| Product Number | AP2810DMM-G1 | AP2810DMM-G1 |
| Product Name | PMIC - PMIC - Power Distribution Switches, Load Drivers - AP2810DMM-G1 | PMIC - Power Distribution Switches, Load Drivers |
| Voltage | 2.7 V ~ 5.5 V |