DIODES Incorporated PMIC - PMIC - Power Distribution Switches, Load Drivers - AP2805CMMTR-G1 AP2805CMMTR-G1

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1017679-AP2805CMMTR- G1 Packaging: Reel - TR Features: Load Discharge, Status Flag Output Type: N-Channel Input Type: Non-Inverting Switch Type: USB Switch Fault Protection: Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO Number of Outputs: 1 Current - Output (Max): 500mA Voltage - Load: 2.7 V to 5.5 V Rds On (Typ): 60 mOhm Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-MSOP Supply Voltage - Operating: Not Required Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1017679-AP2805CMMTR- G1 Packaging: Reel - TR Features: Load Discharge, Status Flag Output Type: N-Channel Input Type: Non-Inverting Switch Type: USB Switch Fault Protection: Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO Number of Outputs: 1 Current - Output (Max): 500mA Voltage - Load: 2.7 V to 5.5 V Rds On (Typ): 60 mOhm Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-MSOP Supply Voltage - Operating: Not Required Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - AP2805CMMTR-G1
AP2805CMMTR-G1
PMIC - PMIC - Power Distribution Switches, Load Drivers - AP2805CMMTR-G1 AP2805CMMTR-G1
Manufacturer: Diodes Incorporated Win Source Part Number: 1017679-AP2805CMMTR- G1 Packaging: Reel - TR Features: Load Discharge, Status Flag Output Type: N-Channel Input Type: Non-Inverting Switch Type: USB Switch Fault Protection: Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO Number of Outputs: 1 Current - Output (Max): 500mA Voltage - Load: 2.7 V to 5.5 V Rds On (Typ): 60 mOhm Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-MSOP Supply Voltage - Operating: Not Required Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs

Manufacturer: Diodes Incorporated
Win Source Part Number: 1017679-AP2805CMMTR-G1
Packaging: Reel - TR
Features: Load Discharge, Status Flag
Output Type: N-Channel
Input Type: Non-Inverting
Switch Type: USB Switch
Fault Protection: Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO
Number of Outputs: 1
Current - Output (Max): 500mA
Voltage - Load: 2.7 V to 5.5 V
Rds On (Typ): 60 mOhm
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-MSOP
Supply Voltage - Operating: Not Required
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - AP2805CMMTR-G1 - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
AP2805CMMTR-G1
PMIC - Power Distribution Switches, Load Drivers AP2805CMMTR-G1
IC PWR SWITCH N-CHAN 1:1 8MSOP

IC PWR SWITCH N-CHAN 1:1 8MSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number AP2805CMMTR-G1 AP2805CMMTR-G1
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - AP2805CMMTR-G1 PMIC - Power Distribution Switches, Load Drivers
Voltage 2.7 V to 5.5 V
Unlock Full Specs
to access all available technical data

Similar Products

Passive distribution box - 757-285/000-010 - WAGO
Specs
Operating Temperature -13 to 176 F (-25 to 80 C)
View Details
Three Phase Power Distribution Block - 38057 - Altech Corp.
Specs
Voltage 600 - 690 VAC
Phase Single
Current 400.0 amps
View Details
Power Distribution Units - 2006646 - RS Components, Ltd.
Specs
Number of Outlets 5
Outlets Type F - German Schuko
View Details