DIODES Incorporated PMIC - PMIC - Power Distribution Switches, Load Drivers - AP2802NTR-G1 AP2802NTR-G1

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 805207-AP2802NTR-G1 Packaging: Reel Part Status: Obsolete Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 3 (168 Hours)
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 805207-AP2802NTR-G1 Packaging: Reel Part Status: Obsolete Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 3 (168 Hours)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - AP2802NTR-G1
AP2802NTR-G1
PMIC - PMIC - Power Distribution Switches, Load Drivers - AP2802NTR-G1 AP2802NTR-G1
Manufacturer: Diodes Incorporated Win Source Part Number: 805207-AP2802NTR-G1 Packaging: Reel Part Status: Obsolete Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 3 (168 Hours)

Manufacturer: Diodes Incorporated
Win Source Part Number: 805207-AP2802NTR-G1
Packaging: Reel
Part Status: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 3 (168 Hours)

Buy Now
PMIC - Power Distribution Switches, Load Drivers - AP2802NTR-G1 - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
AP2802NTR-G1
PMIC - Power Distribution Switches, Load Drivers AP2802NTR-G1
IC USB POWER SWITCH

IC USB POWER SWITCH

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number AP2802NTR-G1 AP2802NTR-G1
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - AP2802NTR-G1 PMIC - Power Distribution Switches, Load Drivers
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1584S10 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Certifications REACH
View Details
Module Components - 2403748-1 - TE Connectivity
Specs
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
POWER DISTRIBUTION UNIT FA00395 -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Voltage 230V; 230 VAC
Power 6000 watts
Unit Type Rack Style
View Details
Power Distribution Units - 2877192 - RS Components, Ltd.
Specs
Number of Outlets 40
View Details