DIODES Incorporated Temperature Sensors - Temperature Sensors - Thermostats - Solid State - AP2602FNTR-G1 AP2602FNTR-G1

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 199179-AP2602FNTR-G1 Packaging: Reel - TR Features: Selectable Trigger Voltage, Selectable Trip Point Mounting: SMD (SMT) Output Type: Open Drain Output: Active Low Switching Temperature: Programmable Output Function: /OverTemp Current - Output (Max): 20mA Trip Temperature Threshold: Hot Selectable Hysteresis: No Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 16-QFN (3x3) Supply Voltage - Operating: 2.7 V to 5.5 V Operating Supply Current: 40μA, 55μA Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 199179-AP2602FNTR-G1 Packaging: Reel - TR Features: Selectable Trigger Voltage, Selectable Trip Point Mounting: SMD (SMT) Output Type: Open Drain Output: Active Low Switching Temperature: Programmable Output Function: /OverTemp Current - Output (Max): 20mA Trip Temperature Threshold: Hot Selectable Hysteresis: No Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 16-QFN (3x3) Supply Voltage - Operating: 2.7 V to 5.5 V Operating Supply Current: 40μA, 55μA Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Temperature Sensors - Temperature Sensors - Thermostats - Solid State - AP2602FNTR-G1 - 199179-AP2602FNTR-G1 - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - Thermostats - Solid State - AP2602FNTR-G1
199179-AP2602FNTR-G1
Temperature Sensors - Temperature Sensors - Thermostats - Solid State - AP2602FNTR-G1 199179-AP2602FNTR-G1
Manufacturer: Diodes Incorporated Win Source Part Number: 199179-AP2602FNTR-G1 Packaging: Reel - TR Features: Selectable Trigger Voltage, Selectable Trip Point Mounting: SMD (SMT) Output Type: Open Drain Output: Active Low Switching Temperature: Programmable Output Function: /OverTemp Current - Output (Max): 20mA Trip Temperature Threshold: Hot Selectable Hysteresis: No Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 16-QFN (3x3) Supply Voltage - Operating: 2.7 V to 5.5 V Operating Supply Current: 40μA, 55μA Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Sufficient

Manufacturer: Diodes Incorporated
Win Source Part Number: 199179-AP2602FNTR-G1
Packaging: Reel - TR
Features: Selectable Trigger Voltage, Selectable Trip Point
Mounting: SMD (SMT)
Output Type: Open Drain
Output: Active Low
Switching Temperature: Programmable
Output Function: /OverTemp
Current - Output (Max): 20mA
Trip Temperature Threshold: Hot
Selectable Hysteresis: No
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 16-QFN (3x3)
Supply Voltage - Operating: 2.7 V to 5.5 V
Operating Supply Current: 40μA, 55μA
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 199179-AP2602FNTR-G1
Product Name Temperature Sensors - Temperature Sensors - Thermostats - Solid State - AP2602FNTR-G1
Sensor Type Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Current Sensors - Fluxgate - Churod Americas, Inc.
Churod Americas, Inc.
Specs
Sensor Type Current
Applications Automobile
View Details
Analog and Digital Output - 2195-TS-3032-C7-TA-QCCT-ND - DigiKey
Specs
Package / Mounting 8-WCDFN
Input Voltage 1.3 to 5.5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
DRV5013-Q1 Automotive Digital-Latch Hall Effect Sensor - DRV5013AGQDBZRQ1 - Texas Instruments
Specs
Sensor Type Temperature
Applications Automobile
Standards and Certifications RoHS
View Details
3 suppliers