DIODES Incorporated PMIC - PMIC - Power Distribution Switches, Load Drivers - AP2553AW6-7 AP2553AW6-7

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1017676-AP2553AW6-7 Packaging: Reel - TR Features: Load Discharge, Status Flag Output Type: P-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Adjustable), Over Temperature, Reverse Current, UVLO Number of Outputs: 1 Current - Output (Max): 2.1A Voltage - Load: 2.7 V to 5.5 V Rds On (Typ): 70 mOhm Family Name: AP2553A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: SOT-26 Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): TPS2553DDBVR; TPS2553DDBVT; BD2242G-GTR; MIC2039AYM6; Introduction Date: December 12, 2012 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1017676-AP2553AW6-7 Packaging: Reel - TR Features: Load Discharge, Status Flag Output Type: P-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Adjustable), Over Temperature, Reverse Current, UVLO Number of Outputs: 1 Current - Output (Max): 2.1A Voltage - Load: 2.7 V to 5.5 V Rds On (Typ): 70 mOhm Family Name: AP2553A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: SOT-26 Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): TPS2553DDBVR; TPS2553DDBVT; BD2242G-GTR; MIC2039AYM6; Introduction Date: December 12, 2012 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - AP2553AW6-7
AP2553AW6-7
PMIC - PMIC - Power Distribution Switches, Load Drivers - AP2553AW6-7 AP2553AW6-7
Manufacturer: Diodes Incorporated Win Source Part Number: 1017676-AP2553AW6-7 Packaging: Reel - TR Features: Load Discharge, Status Flag Output Type: P-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Adjustable), Over Temperature, Reverse Current, UVLO Number of Outputs: 1 Current - Output (Max): 2.1A Voltage - Load: 2.7 V to 5.5 V Rds On (Typ): 70 mOhm Family Name: AP2553A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: SOT-26 Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): TPS2553DDBVR; TPS2553DDBVT; BD2242G-GTR; MIC2039AYM6; Introduction Date: December 12, 2012 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited

Manufacturer: Diodes Incorporated
Win Source Part Number: 1017676-AP2553AW6-7
Packaging: Reel - TR
Features: Load Discharge, Status Flag
Output Type: P-Channel
Input Type: Non-Inverting
Switch Type: General Purpose
Fault Protection: Current Limiting (Adjustable), Over Temperature, Reverse Current, UVLO
Number of Outputs: 1
Current - Output (Max): 2.1A
Voltage - Load: 2.7 V to 5.5 V
Rds On (Typ): 70 mOhm
Family Name: AP2553A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: SOT-26
Supply Voltage - Operating: Not Required
Alternative Parts (Cross-Reference): TPS2553DDBVR; TPS2553DDBVT; BD2242G-GTR; MIC2039AYM6;
Introduction Date: December 12, 2012
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - AP2553AW6-7 - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
AP2553AW6-7
PMIC - Power Distribution Switches, Load Drivers AP2553AW6-7
IC PWR SWITCH P-CHAN 1:1 SOT26

IC PWR SWITCH P-CHAN 1:1 SOT26

Supplier's Site Datasheet
Power Load Sw, High Side, 2.365A, 85Degc Rohs Compliant Diodes Inc. - 76AH4699 - Newark, An Avnet Company
Chicago, IL, United States
Power Load Sw, High Side, 2.365A, 85Degc Rohs Compliant Diodes Inc.
76AH4699
Power Load Sw, High Side, 2.365A, 85Degc Rohs Compliant Diodes Inc. 76AH4699
POWER LOAD SW, HIGH SIDE, 2.365A, 85DEGC ROHS COMPLIANT: YES

POWER LOAD SW, HIGH SIDE, 2.365A, 85DEGC ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Newark, An Avnet Company
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number AP2553AW6-7 AP2553AW6-7 76AH4699
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - AP2553AW6-7 PMIC - Power Distribution Switches, Load Drivers Power Load Sw, High Side, 2.365A, 85Degc Rohs Compliant Diodes Inc.
Voltage 2.7 V to 5.5 V
Unlock Full Specs
to access all available technical data

Similar Products

19
Specs
Voltage 125~240VAC
Number of Outlets 12
Current 16.0 amps
View Details
Passive distribution box - 757-483/000-005 - WAGO
Specs
Operating Temperature -13 to 176 F (-25 to 80 C)
View Details