DIODES Incorporated PMIC - PMIC - Power Distribution Switches, Load Drivers - AP2552FDC-7 AP2552FDC-7

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 809841-AP2552FDC-7 Packaging: Reel Mounting Style: SMD Features: Load Discharge, Status Flag Output Type: P-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Fault Protection: Current Limiting (Adjustable), Over Temperature, Reverse Current, UVLO Number of Outputs: 1 Output Configuration: High Side Voltage - Load: 2.7V ~ 5.5V Rds On (Typ): 80mOhm Supplier Device Package: 6-DFN2020C (2x2) Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 6-UDFN Exposed Pad Current - Output (Maximum): 2.1A Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Part Number Series: AP2552 Voltage - Supply (Vcc/Vdd): Not Required
Request a Quote
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 809841-AP2552FDC-7 Packaging: Reel Mounting Style: SMD Features: Load Discharge, Status Flag Output Type: P-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Fault Protection: Current Limiting (Adjustable), Over Temperature, Reverse Current, UVLO Number of Outputs: 1 Output Configuration: High Side Voltage - Load: 2.7V ~ 5.5V Rds On (Typ): 80mOhm Supplier Device Package: 6-DFN2020C (2x2) Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 6-UDFN Exposed Pad Current - Output (Maximum): 2.1A Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Part Number Series: AP2552 Voltage - Supply (Vcc/Vdd): Not Required
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The AP2552FDC-7 is a single-channel precision adjustable current-limited power switch designed for applications requiring precise current limiting and robust load management. It can deliver up to 2.1A of continuous load current and features a programmable current-limit threshold adjustable between 75mA and 2.36A, with an accuracy of ±6% at higher settings. The device includes built-in protections such as over-current, over-temperature, and short-circuit protection, along with reverse current blocking capabilities. The AP2552FDC-7 operates within a voltage range of 2.7V to 5.5V and incorporates a soft-start feature with a typical rise time of 3ms to minimize current surges during power-up. It also has a fast short-circuit response time of approximately 2µs, enhancing system reliability. The device is available in a compact U-DFN2020-6 package and is compliant with RoHS standards, making it suitable for environmentally conscious designs. This power switch is ideal for applications such as set-top boxes, LCD TVs, residential gateways, and various computing devices, providing a comprehensive solution for managing power distribution in electronic systems.

Datasheet Summary
Powered by GS/AI

The AP2552FDC-7 is a single-channel precision adjustable current-limited power switch designed for applications requiring precise current limiting and robust load management. It can deliver up to 2.1A of continuous load current and features a programmable current-limit threshold adjustable between 75mA and 2.36A, with an accuracy of ±6% at higher settings. The device includes built-in protections such as over-current, over-temperature, and short-circuit protection, along with reverse current blocking capabilities. The AP2552FDC-7 operates within a voltage range of 2.7V to 5.5V and incorporates a soft-start feature with a typical rise time of 3ms to minimize current surges during power-up. It also has a fast short-circuit response time of approximately 2µs, enhancing system reliability. The device is available in a compact U-DFN2020-6 package and is compliant with RoHS standards, making it suitable for environmentally conscious designs. This power switch is ideal for applications such as set-top boxes, LCD TVs, residential gateways, and various computing devices, providing a comprehensive solution for managing power distribution in electronic systems.

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Distribution Switches, Load Drivers - AP2552FDC-7 - AP2552FDC-7 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - AP2552FDC-7
AP2552FDC-7
PMIC - PMIC - Power Distribution Switches, Load Drivers - AP2552FDC-7 AP2552FDC-7
Manufacturer: Diodes Incorporated Win Source Part Number: 809841-AP2552FDC-7 Packaging: Reel Mounting Style: SMD Features: Load Discharge, Status Flag Output Type: P-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Fault Protection: Current Limiting (Adjustable), Over Temperature, Reverse Current, UVLO Number of Outputs: 1 Output Configuration: High Side Voltage - Load: 2.7V ~ 5.5V Rds On (Typ): 80mOhm Supplier Device Package: 6-DFN2020C (2x2) Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 6-UDFN Exposed Pad Current - Output (Maximum): 2.1A Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Part Number Series: AP2552 Voltage - Supply (Vcc/Vdd): Not Required

Manufacturer: Diodes Incorporated
Win Source Part Number: 809841-AP2552FDC-7
Packaging: Reel
Mounting Style: SMD
Features: Load Discharge, Status Flag
Output Type: P-Channel
Input Type: Non-Inverting
Interface: On/Off
Switch Type: General Purpose
Fault Protection: Current Limiting (Adjustable), Over Temperature, Reverse Current, UVLO
Number of Outputs: 1
Output Configuration: High Side
Voltage - Load: 2.7V ~ 5.5V
Rds On (Typ): 80mOhm
Supplier Device Package: 6-DFN2020C (2x2)
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 6-UDFN Exposed Pad
Current - Output (Maximum): 2.1A
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Part Number Series: AP2552
Voltage - Supply (Vcc/Vdd): Not Required

Buy Now
Power Load Sw, High Side, 2.365A, 85Degc Rohs Compliant Diodes Inc. - 76AH4696 - Newark, An Avnet Company
Chicago, IL, United States
Power Load Sw, High Side, 2.365A, 85Degc Rohs Compliant Diodes Inc.
76AH4696
Power Load Sw, High Side, 2.365A, 85Degc Rohs Compliant Diodes Inc. 76AH4696
POWER LOAD SW, HIGH SIDE, 2.365A, 85DEGC ROHS COMPLIANT: YES

POWER LOAD SW, HIGH SIDE, 2.365A, 85DEGC ROHS COMPLIANT: YES

Supplier's Site Datasheet
PMIC - Power Distribution Switches, Load Drivers - AP2552FDC-7 - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
AP2552FDC-7
PMIC - Power Distribution Switches, Load Drivers AP2552FDC-7
IC PWR SWITCH P-CHANNEL 1:1 6DFN

IC PWR SWITCH P-CHANNEL 1:1 6DFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number AP2552FDC-7 76AH4696 AP2552FDC-7
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - AP2552FDC-7 Power Load Sw, High Side, 2.365A, 85Degc Rohs Compliant Diodes Inc. PMIC - Power Distribution Switches, Load Drivers
Voltage 2.7V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1583H12A1BKXRA - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Physical 1.72
Certifications REACH
View Details
POWER DISTRIBUTION UNIT FA10510 -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Voltage 24VDC; 24 VDC
Power 500 watts
Outlets Terminal Block
View Details
Power Distribution Units - 2703415 - RS Components, Ltd.
Specs
Number of Outlets 3
Outlets Type G
View Details