DIODES Incorporated PMIC - PMIC - Power Distribution Switches, Load Drivers - AP2552AFDC-7 AP2552AFDC-7

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 751869-AP2552AFDC-7 Packaging: Tape and Reel Features: Load Discharge, Status Flag Output Type: P-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Fault Protection: Current Limiting (Adjustable), Over Temperature, Reverse Current, UVLO Supply Voltage: Not Required Output Configuration: High Side Categories: Integrated Circuits Supplier Device Package: 6-DFN2020C (2x2) Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 6-UDFN Exposed Pad Current - Output (Maximum): 2.1A Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Load Voltage (V): 2.7V ~ 5.5V Rds On: 80mOhm
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 751869-AP2552AFDC-7 Packaging: Tape and Reel Features: Load Discharge, Status Flag Output Type: P-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Fault Protection: Current Limiting (Adjustable), Over Temperature, Reverse Current, UVLO Supply Voltage: Not Required Output Configuration: High Side Categories: Integrated Circuits Supplier Device Package: 6-DFN2020C (2x2) Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 6-UDFN Exposed Pad Current - Output (Maximum): 2.1A Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Load Voltage (V): 2.7V ~ 5.5V Rds On: 80mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - AP2552AFDC-7
AP2552AFDC-7
PMIC - PMIC - Power Distribution Switches, Load Drivers - AP2552AFDC-7 AP2552AFDC-7
Manufacturer: Diodes Incorporated Win Source Part Number: 751869-AP2552AFDC-7 Packaging: Tape and Reel Features: Load Discharge, Status Flag Output Type: P-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Fault Protection: Current Limiting (Adjustable), Over Temperature, Reverse Current, UVLO Supply Voltage: Not Required Output Configuration: High Side Categories: Integrated Circuits Supplier Device Package: 6-DFN2020C (2x2) Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 6-UDFN Exposed Pad Current - Output (Maximum): 2.1A Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Load Voltage (V): 2.7V ~ 5.5V Rds On: 80mOhm

Manufacturer: Diodes Incorporated
Win Source Part Number: 751869-AP2552AFDC-7
Packaging: Tape and Reel
Features: Load Discharge, Status Flag
Output Type: P-Channel
Input Type: Non-Inverting
Interface: On/Off
Switch Type: General Purpose
Fault Protection: Current Limiting (Adjustable), Over Temperature, Reverse Current, UVLO
Supply Voltage: Not Required
Output Configuration: High Side
Categories: Integrated Circuits
Supplier Device Package: 6-DFN2020C (2x2)
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 6-UDFN Exposed Pad
Current - Output (Maximum): 2.1A
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Load Voltage (V): 2.7V ~ 5.5V
Rds On: 80mOhm

Buy Now
Power Switch ICs - Power Distribution 2.1A Precision ADJ 5.5V 2.1A 210kOhm - 233-AP2552AFDC-7 - Utmel Electronic Limited
Hong Kong, China
Power Switch ICs - Power Distribution 2.1A Precision ADJ 5.5V 2.1A 210kOhm
233-AP2552AFDC-7
Power Switch ICs - Power Distribution 2.1A Precision ADJ 5.5V 2.1A 210kOhm 233-AP2552AFDC-7
Power Switch ICs - Power Distribution 2.1A Precision ADJ 5.5V 2.1A 210kOhm

Power Switch ICs - Power Distribution 2.1A Precision ADJ 5.5V 2.1A 210kOhm

Supplier's Site
PMIC - Power Distribution Switches, Load Drivers - AP2552AFDC-7 - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
AP2552AFDC-7
PMIC - Power Distribution Switches, Load Drivers AP2552AFDC-7
IC PWR SWITCH P-CHANNEL 1:1 6DFN

IC PWR SWITCH P-CHANNEL 1:1 6DFN

Supplier's Site Datasheet
Power Load Sw, High Side, 85Deg C Rohs Compliant Diodes Inc. - 28AK5725 - Newark, An Avnet Company
Chicago, IL, United States
Power Load Sw, High Side, 85Deg C Rohs Compliant Diodes Inc.
28AK5725
Power Load Sw, High Side, 85Deg C Rohs Compliant Diodes Inc. 28AK5725
POWER LOAD SW, HIGH SIDE, 85DEG C ROHS COMPLIANT: YES

POWER LOAD SW, HIGH SIDE, 85DEG C ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Win Source Electronics Utmel Electronic Limited Lingto Electronic Limited Newark, An Avnet Company
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU) Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number AP2552AFDC-7 233-AP2552AFDC-7 AP2552AFDC-7 28AK5725
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - AP2552AFDC-7 Power Switch ICs - Power Distribution 2.1A Precision ADJ 5.5V 2.1A 210kOhm PMIC - Power Distribution Switches, Load Drivers Power Load Sw, High Side, 85Deg C Rohs Compliant Diodes Inc.
Outlets P-Channel
Unlock Full Specs
to access all available technical data

Similar Products

Multi-pin plug distributor - MPV-E/A12-M8 - Festo Corporation
Specs
Voltage 24VDC; 10 V ~ 30 V
Current 1.0 amps
Unit Type Plug Strip
View Details
Three Phase Power Distribution Block - 38073 - Altech Corp.
Specs
Voltage 600 - 690 VAC
Phase Single
Current 175.0 amps
View Details
Power Distribution Panels - power-distribution-panels - BARTEC
Specs
Operating Temperature -20 to 55 F (-29 to 13 C)
View Details