DIODES Incorporated PMIC - PMIC - Power Distribution Switches, Load Drivers - AP2511SN-7 AP2511SN-7

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 911533-AP2511SN-7 Operating Temperature Range: -40°C ~ 125°C (TJ) Package: Reel - TR Package: 6-UDFN Exposed Pad Mounting: Surface Mount Supply Voltage: Not Required Family Name: AP2511 Categories: Integrated Circuits (ICs) Case / Package: U-DFN2020-6 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 35 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: AP2511SN-7DICT, AP2511SN-7DITR, AP2511SN-7DIDKR
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 911533-AP2511SN-7 Operating Temperature Range: -40°C ~ 125°C (TJ) Package: Reel - TR Package: 6-UDFN Exposed Pad Mounting: Surface Mount Supply Voltage: Not Required Family Name: AP2511 Categories: Integrated Circuits (ICs) Case / Package: U-DFN2020-6 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 35 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: AP2511SN-7DICT, AP2511SN-7DITR, AP2511SN-7DIDKR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - AP2511SN-7
AP2511SN-7
PMIC - PMIC - Power Distribution Switches, Load Drivers - AP2511SN-7 AP2511SN-7
Manufacturer: Diodes Incorporated Win Source Part Number: 911533-AP2511SN-7 Operating Temperature Range: -40°C ~ 125°C (TJ) Package: Reel - TR Package: 6-UDFN Exposed Pad Mounting: Surface Mount Supply Voltage: Not Required Family Name: AP2511 Categories: Integrated Circuits (ICs) Case / Package: U-DFN2020-6 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 35 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: AP2511SN-7DICT, AP2511SN-7DITR, AP2511SN-7DIDKR

Manufacturer: Diodes Incorporated
Win Source Part Number: 911533-AP2511SN-7
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: Reel - TR
Package: 6-UDFN Exposed Pad
Mounting: Surface Mount
Supply Voltage: Not Required
Family Name: AP2511
Categories: Integrated Circuits (ICs)
Case / Package: U-DFN2020-6
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 35 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: AP2511SN-7DICT, AP2511SN-7DITR, AP2511SN-7DIDKR

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - AP2511SN-7 - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
AP2511SN-7
PMIC - Power Distribution Switches, Load Drivers AP2511SN-7
IC PWR SWITCH P-CH 1:1 6DFN2020

IC PWR SWITCH P-CH 1:1 6DFN2020

Supplier's Site Datasheet
Power Load Sw, High Side, 3.7A, 85Deg C Rohs Compliant Diodes Inc. - 28AK5724 - Newark, An Avnet Company
Chicago, IL, United States
Power Load Sw, High Side, 3.7A, 85Deg C Rohs Compliant Diodes Inc.
28AK5724
Power Load Sw, High Side, 3.7A, 85Deg C Rohs Compliant Diodes Inc. 28AK5724
POWER LOAD SW, HIGH SIDE, 3.7A, 85DEG C ROHS COMPLIANT: YES

POWER LOAD SW, HIGH SIDE, 3.7A, 85DEG C ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Newark, An Avnet Company
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number AP2511SN-7 AP2511SN-7 28AK5724
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - AP2511SN-7 PMIC - Power Distribution Switches, Load Drivers Power Load Sw, High Side, 3.7A, 85Deg C Rohs Compliant Diodes Inc.
Current 2.5 amps
Unlock Full Specs
to access all available technical data

Similar Products

Power Distributor - PCM5-ESB-1N-1N-1R-1RCD-16 -  - Micropower LLC
Specs
Number of Outlets 1
Outlets Neutrik
View Details
Power Fuses Power Distribution Blocks - VLD series -  - VICFUSE
Specs
Voltage 600V/1000V
Certifications CE; cUL; UL
View Details
Passive distribution box - 757-443/000-010 - WAGO
Specs
Operating Temperature -13 to 176 F (-25 to 80 C)
View Details
Multi-pin plug distributor - MPV-E/A12-M8 - Festo Corporation
Specs
Voltage 24VDC; 10 V ~ 30 V
Current 1.0 amps
Unit Type Plug Strip
View Details