DIODES Incorporated PMIC - PMIC - Power Distribution Switches, Load Drivers - AP2511S-13 AP2511S-13

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 010050-AP2511S-13 Packaging: Reel - TR Features: Load Discharge, Status Flag Output Type: P-Channel Input Type: Non-Inverting Switch Type: USB Switch Fault Protection: Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO Number of Outputs: 1 Current - Output (Max): 2.5A Voltage - Load: 2.7 V to 5.5 V Rds On (Typ): 70 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SO Supply Voltage - Operating: Not Required Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 010050-AP2511S-13 Packaging: Reel - TR Features: Load Discharge, Status Flag Output Type: P-Channel Input Type: Non-Inverting Switch Type: USB Switch Fault Protection: Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO Number of Outputs: 1 Current - Output (Max): 2.5A Voltage - Load: 2.7 V to 5.5 V Rds On (Typ): 70 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SO Supply Voltage - Operating: Not Required Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - AP2511S-13
AP2511S-13
PMIC - PMIC - Power Distribution Switches, Load Drivers - AP2511S-13 AP2511S-13
Manufacturer: Diodes Incorporated Win Source Part Number: 010050-AP2511S-13 Packaging: Reel - TR Features: Load Discharge, Status Flag Output Type: P-Channel Input Type: Non-Inverting Switch Type: USB Switch Fault Protection: Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO Number of Outputs: 1 Current - Output (Max): 2.5A Voltage - Load: 2.7 V to 5.5 V Rds On (Typ): 70 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SO Supply Voltage - Operating: Not Required Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 010050-AP2511S-13
Packaging: Reel - TR
Features: Load Discharge, Status Flag
Output Type: P-Channel
Input Type: Non-Inverting
Switch Type: USB Switch
Fault Protection: Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO
Number of Outputs: 1
Current - Output (Max): 2.5A
Voltage - Load: 2.7 V to 5.5 V
Rds On (Typ): 70 mOhm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SO
Supply Voltage - Operating: Not Required
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - AP2511S-13 - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
AP2511S-13
PMIC - Power Distribution Switches, Load Drivers AP2511S-13
IC PWR SWITCH P-CHANNEL 1:1 8SO

IC PWR SWITCH P-CHANNEL 1:1 8SO

Supplier's Site Datasheet
Power Load Sw, High Side, 3.7A, 85Deg C Rohs Compliant Diodes Inc. - 76AH4694 - Newark, An Avnet Company
Chicago, IL, United States
Power Load Sw, High Side, 3.7A, 85Deg C Rohs Compliant Diodes Inc.
76AH4694
Power Load Sw, High Side, 3.7A, 85Deg C Rohs Compliant Diodes Inc. 76AH4694
POWER LOAD SW, HIGH SIDE, 3.7A, 85DEG C ROHS COMPLIANT: YES

POWER LOAD SW, HIGH SIDE, 3.7A, 85DEG C ROHS COMPLIANT: YES

Supplier's Site Datasheet
Power Switch ICs - Power Distribution 2.5A Single Ch USB 70mOhm PWR Switch - 233-AP2511S-13 - Utmel Electronic Limited
Hong Kong, China
Power Switch ICs - Power Distribution 2.5A Single Ch USB 70mOhm PWR Switch
233-AP2511S-13
Power Switch ICs - Power Distribution 2.5A Single Ch USB 70mOhm PWR Switch 233-AP2511S-13
Power Switch ICs - Power Distribution 2.5A Single Ch USB 70mOhm PWR Switch

Power Switch ICs - Power Distribution 2.5A Single Ch USB 70mOhm PWR Switch

Supplier's Site

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Newark, An Avnet Company Utmel Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU) Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number AP2511S-13 AP2511S-13 76AH4694 233-AP2511S-13
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - AP2511S-13 PMIC - Power Distribution Switches, Load Drivers Power Load Sw, High Side, 3.7A, 85Deg C Rohs Compliant Diodes Inc. Power Switch ICs - Power Distribution 2.5A Single Ch USB 70mOhm PWR Switch
Voltage 2.7 V to 5.5 V
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1583H12A1BKXRA - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Physical 1.72
Certifications REACH
View Details
19
Specs
Voltage 125~240VAC
Number of Outlets 2
Current 16.0 amps
View Details
POWER DISTRIBUTION UNIT FA00392 -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Voltage 115V; 115 VAC
Power 1399 watts
Outlets NEMA
View Details
One Phase Power Distribution Blocks - 38041 - Altech Corp.
Specs
Voltage 600 - 690 VAC
Phase Single
Current 125.0 amps
View Details
3 suppliers