DIODES Incorporated Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers AP2511MP-13

Description
Win Source Part Number: 1357360-AP2511MP-13 Category: Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers Temperature Range - Operating: -40°C ~ 85°C (TA) Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) Mfr: Diodes Incorporated Package: Tape & Reel Product Status: Active Features: Load Discharge, Status Flag Package / Case: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad Supplier Device Package: 8-MSOP-EP Base Product Number: AP2511 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Current - Output (Max): 2.5A Output Type: P-Channel Output Configuration: High Side Voltage - Supply (Vcc/Vdd): Not Required Number of Outputs: 1 Input Type: Non-Inverting Fault Protection: Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO Interface: On/Off Switch Type: USB Switch Voltage - Load: 2.7V ~ 5.5V Rds On (Typ): 70mOhm
Request a Quote Datasheet
Description
Win Source Part Number: 1357360-AP2511MP-13 Category: Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers Temperature Range - Operating: -40°C ~ 85°C (TA) Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) Mfr: Diodes Incorporated Package: Tape & Reel Product Status: Active Features: Load Discharge, Status Flag Package / Case: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad Supplier Device Package: 8-MSOP-EP Base Product Number: AP2511 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Current - Output (Max): 2.5A Output Type: P-Channel Output Configuration: High Side Voltage - Supply (Vcc/Vdd): Not Required Number of Outputs: 1 Input Type: Non-Inverting Fault Protection: Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO Interface: On/Off Switch Type: USB Switch Voltage - Load: 2.7V ~ 5.5V Rds On (Typ): 70mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers - 1357360-AP2511MP-13 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers
1357360-AP2511MP-13
Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers 1357360-AP2511MP-13
Win Source Part Number: 1357360-AP2511MP-13 Category: Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers Temperature Range - Operating: -40°C ~ 85°C (TA) Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) Mfr: Diodes Incorporated Package: Tape & Reel Product Status: Active Features: Load Discharge, Status Flag Package / Case: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad Supplier Device Package: 8-MSOP-EP Base Product Number: AP2511 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Current - Output (Max): 2.5A Output Type: P-Channel Output Configuration: High Side Voltage - Supply (Vcc/Vdd): Not Required Number of Outputs: 1 Input Type: Non-Inverting Fault Protection: Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO Interface: On/Off Switch Type: USB Switch Voltage - Load: 2.7V ~ 5.5V Rds On (Typ): 70mOhm

Win Source Part Number: 1357360-AP2511MP-13
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers
Temperature Range - Operating: -40°C ~ 85°C (TA)
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
Mfr: Diodes Incorporated
Package: Tape & Reel
Product Status: Active
Features: Load Discharge, Status Flag
Package / Case: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad
Supplier Device Package: 8-MSOP-EP
Base Product Number: AP2511
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Current - Output (Max): 2.5A
Output Type: P-Channel
Output Configuration: High Side
Voltage - Supply (Vcc/Vdd): Not Required
Number of Outputs: 1
Input Type: Non-Inverting
Fault Protection: Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO
Interface: On/Off
Switch Type: USB Switch
Voltage - Load: 2.7V ~ 5.5V
Rds On (Typ): 70mOhm

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Analog Switches
Product Number 1357360-AP2511MP-13
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

0.15 - 2.8 GHz, 50 Watt, High Power GaN SPDT Switch - QPC1005 - Qorvo
Specs
Standards and Certifications RoHS
Switch Type SPDT
Supply Voltage (VS) 0.0 volts
View Details
CMOS Low Voltage, Low Charge Injection Quad SPST NC Analog Switches - ALD4201SCL - Advanced Linear Devices, Inc.
Specs
Switch Type SPST
Normal Condition Normally Closed (NC)
Supply Voltage (VS) 3 to 12 volts
View Details
4 suppliers
Analog Switches, Multiplexers, Demultiplexers - 1727-7998-2-ND - DigiKey
Specs
Switch Type SPST; 1:1
Normal Condition Normally Open (NO)
Supply Voltage (VS) 4.5 to 5.5 volts
View Details
4 suppliers