DIODES Incorporated PMIC - PMIC - Power Distribution Switches, Load Drivers - AP2511AMP-13 AP2511AMP-13

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 861366-AP2511AMP-13 Operating Temperature Range: -40°C ~ 85°C (TA) Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad Package: Reel - TR Mounting: Surface Mount Supply Voltage: Not Required Family Name: AP2511 Categories: Integrated Circuits (ICs) Case / Package: 8-MSOP-EP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 35 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: AP2511AMP-13DITR, AP2511AMP-13DICT, AP2511AMP-13DIDKR, AP2511AMP-13DI
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 861366-AP2511AMP-13 Operating Temperature Range: -40°C ~ 85°C (TA) Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad Package: Reel - TR Mounting: Surface Mount Supply Voltage: Not Required Family Name: AP2511 Categories: Integrated Circuits (ICs) Case / Package: 8-MSOP-EP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 35 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: AP2511AMP-13DITR, AP2511AMP-13DICT, AP2511AMP-13DIDKR, AP2511AMP-13DI
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - AP2511AMP-13
AP2511AMP-13
PMIC - PMIC - Power Distribution Switches, Load Drivers - AP2511AMP-13 AP2511AMP-13
Manufacturer: Diodes Incorporated Win Source Part Number: 861366-AP2511AMP-13 Operating Temperature Range: -40°C ~ 85°C (TA) Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad Package: Reel - TR Mounting: Surface Mount Supply Voltage: Not Required Family Name: AP2511 Categories: Integrated Circuits (ICs) Case / Package: 8-MSOP-EP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 35 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: AP2511AMP-13DITR, AP2511AMP-13DICT, AP2511AMP-13DIDKR, AP2511AMP-13DI

Manufacturer: Diodes Incorporated
Win Source Part Number: 861366-AP2511AMP-13
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Supply Voltage: Not Required
Family Name: AP2511
Categories: Integrated Circuits (ICs)
Case / Package: 8-MSOP-EP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 35 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: AP2511AMP-13DITR, AP2511AMP-13DICT, AP2511AMP-13DIDKR, AP2511AMP-13DI

Buy Now Datasheet
Power Load Sw, High Side, 3.7A, 85Deg C Rohs Compliant Diodes Inc. - 28AK5723 - Newark, An Avnet Company
Chicago, IL, United States
Power Load Sw, High Side, 3.7A, 85Deg C Rohs Compliant Diodes Inc.
28AK5723
Power Load Sw, High Side, 3.7A, 85Deg C Rohs Compliant Diodes Inc. 28AK5723
POWER LOAD SW, HIGH SIDE, 3.7A, 85DEG C ROHS COMPLIANT: YES

POWER LOAD SW, HIGH SIDE, 3.7A, 85DEG C ROHS COMPLIANT: YES

Supplier's Site
PMIC - Power Distribution Switches, Load Drivers - AP2511AMP-13 - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
AP2511AMP-13
PMIC - Power Distribution Switches, Load Drivers AP2511AMP-13
IC PWR SWITCH P-CHAN 1:1 8MSOP

IC PWR SWITCH P-CHAN 1:1 8MSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number AP2511AMP-13 28AK5723 AP2511AMP-13
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - AP2511AMP-13 Power Load Sw, High Side, 3.7A, 85Deg C Rohs Compliant Diodes Inc. PMIC - Power Distribution Switches, Load Drivers
Current 2.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Three Phase Power Distribution Block - 38059 - Altech Corp.
Specs
Voltage 600 - 690 VAC
Phase Single
Current 800.0 amps
View Details
Power Distribution Panels - power-distribution-panels - BARTEC
Specs
Operating Temperature -20 to 55 F (-29 to 13 C)
View Details
Potential distribution module - 288-870/000-040 - WAGO
Specs
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
MDS2 Series Modular Distribution Systems -  - Sensata Technologies
Specs
Current 600.0 amps
Unit Type Modular
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details