DIODES Incorporated PMIC - PMIC - Power Distribution Switches, Load Drivers - AP2501MP-13 AP2501MP-13

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 911532-AP2501MP-13 Operating Temperature Range: -40°C ~ 85°C (TA) Package: Reel - TR Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad Mounting: Surface Mount Supply Voltage: Not Required Family Name: AP2501 Categories: Integrated Circuits (ICs) Case / Package: 8-MSOP-EP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 35 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: AP2501MP-13DI, AP2501MP-13DICT, AP2501MP-13DIDKR, AP2501MP-13DITR
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 911532-AP2501MP-13 Operating Temperature Range: -40°C ~ 85°C (TA) Package: Reel - TR Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad Mounting: Surface Mount Supply Voltage: Not Required Family Name: AP2501 Categories: Integrated Circuits (ICs) Case / Package: 8-MSOP-EP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 35 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: AP2501MP-13DI, AP2501MP-13DICT, AP2501MP-13DIDKR, AP2501MP-13DITR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - AP2501MP-13
AP2501MP-13
PMIC - PMIC - Power Distribution Switches, Load Drivers - AP2501MP-13 AP2501MP-13
Manufacturer: Diodes Incorporated Win Source Part Number: 911532-AP2501MP-13 Operating Temperature Range: -40°C ~ 85°C (TA) Package: Reel - TR Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad Mounting: Surface Mount Supply Voltage: Not Required Family Name: AP2501 Categories: Integrated Circuits (ICs) Case / Package: 8-MSOP-EP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 35 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: AP2501MP-13DI, AP2501MP-13DICT, AP2501MP-13DIDKR, AP2501MP-13DITR

Manufacturer: Diodes Incorporated
Win Source Part Number: 911532-AP2501MP-13
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: Reel - TR
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad
Mounting: Surface Mount
Supply Voltage: Not Required
Family Name: AP2501
Categories: Integrated Circuits (ICs)
Case / Package: 8-MSOP-EP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 35 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: AP2501MP-13DI, AP2501MP-13DICT, AP2501MP-13DIDKR, AP2501MP-13DITR

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - AP2501MP-13 - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
AP2501MP-13
PMIC - Power Distribution Switches, Load Drivers AP2501MP-13
IC PWR SWITCH P-CHAN 1:1 8MSOP

IC PWR SWITCH P-CHAN 1:1 8MSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number AP2501MP-13 AP2501MP-13
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - AP2501MP-13 PMIC - Power Distribution Switches, Load Drivers
Current 2.5 amps
Unlock Full Specs
to access all available technical data

Similar Products

One Phase Power Distribution Blocks - DB16 - Altech Corp.
Specs
Voltage 600 - 690 VAC
Phase Single
Current 80.0 amps
View Details
Power Distribution Panels - power-distribution-panels - BARTEC
Specs
Operating Temperature -20 to 55 F (-29 to 13 C)
View Details
Potential distribution module - 830-800/000-302/000-006 - WAGO
Specs
Operating Temperature -4 to 122 F (-20 to 50 C)
View Details
MDS2 Series Modular Distribution Systems -  - Sensata Technologies
Specs
Current 600.0 amps
Unit Type Modular
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details