DIODES Incorporated PMIC - PMIC - Power Distribution Switches, Load Drivers - AP2411SN-7 AP2411SN-7

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 729568-AP2411SN-7 Packaging: Reel Features: Load Discharge, Status Flag Output Type: P-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: USB Switch Fault Protection: Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO Supply Voltage: Not Required Output Configuration: High Side Categories: Integrated Circuits Supplier Device Package: 6-DFN2020 (2x2) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 6-UDFN Exposed Pad Current - Output (Maximum): 2A Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Family Part Number: AP2411 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Load Voltage (V): 2.7V ~ 5.5V Rds On: 70mOhm
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 729568-AP2411SN-7 Packaging: Reel Features: Load Discharge, Status Flag Output Type: P-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: USB Switch Fault Protection: Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO Supply Voltage: Not Required Output Configuration: High Side Categories: Integrated Circuits Supplier Device Package: 6-DFN2020 (2x2) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 6-UDFN Exposed Pad Current - Output (Maximum): 2A Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Family Part Number: AP2411 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Load Voltage (V): 2.7V ~ 5.5V Rds On: 70mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Distribution Switches, Load Drivers - AP2411SN-7 - AP2411SN-7 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - AP2411SN-7
AP2411SN-7
PMIC - PMIC - Power Distribution Switches, Load Drivers - AP2411SN-7 AP2411SN-7
Manufacturer: Diodes Incorporated Win Source Part Number: 729568-AP2411SN-7 Packaging: Reel Features: Load Discharge, Status Flag Output Type: P-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: USB Switch Fault Protection: Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO Supply Voltage: Not Required Output Configuration: High Side Categories: Integrated Circuits Supplier Device Package: 6-DFN2020 (2x2) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 6-UDFN Exposed Pad Current - Output (Maximum): 2A Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Family Part Number: AP2411 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Load Voltage (V): 2.7V ~ 5.5V Rds On: 70mOhm

Manufacturer: Diodes Incorporated
Win Source Part Number: 729568-AP2411SN-7
Packaging: Reel
Features: Load Discharge, Status Flag
Output Type: P-Channel
Input Type: Non-Inverting
Interface: On/Off
Switch Type: USB Switch
Fault Protection: Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO
Supply Voltage: Not Required
Output Configuration: High Side
Categories: Integrated Circuits
Supplier Device Package: 6-DFN2020 (2x2)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 6-UDFN Exposed Pad
Current - Output (Maximum): 2A
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Family Part Number: AP2411
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Load Voltage (V): 2.7V ~ 5.5V
Rds On: 70mOhm

Buy Now
Power Load Sw, High Side, 2.5A, 85Deg C Rohs Compliant Diodes Inc. - 28AK5722 - Newark, An Avnet Company
Chicago, IL, United States
Power Load Sw, High Side, 2.5A, 85Deg C Rohs Compliant Diodes Inc.
28AK5722
Power Load Sw, High Side, 2.5A, 85Deg C Rohs Compliant Diodes Inc. 28AK5722
POWER LOAD SW, HIGH SIDE, 2.5A, 85DEG C ROHS COMPLIANT: YES

POWER LOAD SW, HIGH SIDE, 2.5A, 85DEG C ROHS COMPLIANT: YES

Supplier's Site
PMIC - Power Distribution Switches, Load Drivers - AP2411SN-7 - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
AP2411SN-7
PMIC - Power Distribution Switches, Load Drivers AP2411SN-7
IC PWR SWITCH P-CH 1:1 6DFN2020

IC PWR SWITCH P-CH 1:1 6DFN2020

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number AP2411SN-7 28AK5722 AP2411SN-7
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - AP2411SN-7 Power Load Sw, High Side, 2.5A, 85Deg C Rohs Compliant Diodes Inc. PMIC - Power Distribution Switches, Load Drivers
Outlets P-Channel
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1581H8DP - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Voltage 100-240VAC (TUV), 120-240VAC (UL)
Number of Outlets 8
Current 10.0 amps
View Details
2 suppliers
POWER DISTRIBUTION UNIT FA00395 -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Voltage 230V; 230 VAC
Power 6000 watts
Unit Type Rack Style
View Details
Power Distribution Units - 2877203 - RS Components, Ltd.
Specs
Number of Outlets 42
Features On-Off Switch
View Details